Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDCR83DBQ
CDCR83DBQ
Not For New Designs
Clock/Timing - Application Specific
Description:
IC DIRECT RAMBUS CLK GEN 24-QSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCR83DBQ Datasheet
History Price: $3.00000
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCR83DBQ Specification
Specification
Part No
CDCR83DBQ
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, RDRAM
Input
TTL
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
CDCR83DBQ PDF Datasheet
CDCR83DBQ Datasheet
Click and Download: CDCR83DBQ Datasheet
CDCR83DBQ Related Parts
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCR83DBQ Compare Parts
CDCR83DBQ vs CDCUA877ZQLR
CDCR83DBQ vs CDCUA877NMKT
CDCR83DBQ vs CDCUA877NMKR
CDCR83DBQ vs CDCU877ZQLT
CDCR83DBQ vs CDCU877ZQLR
CDCR83DBQ vs CDCU877RTBT
CDCR83DBQ vs CDCU877RTBR
CDCR83DBQ vs CDCU877RHATG4
CDCR83DBQ vs CDCU877RHAT
CDCR83DBQ vs CDCU877RHARG4
CDCR83DBQ vs CDCU877RHAR
CDCR83DBQ vs CDCU877GQLT
CDCR83DBQ vs CDCU877GQLR
CDCR83DBQ vs CDCU877BZQLT
CDCR83DBQ vs CDCU877BZQLR
CDCR83DBQ vs CDCU877AZQLR
CDCR83DBQ vs CDCU877ARTBT
CDCR83DBQ vs CDCU877ARTBR
CDCR83DBQ vs CDCU877ARHAT
CDCR83DBQ vs CDCU877ARHARG4
CDCR83DBQ vs CDCU877ARHAR
CDCR83DBQ vs CDCU877ANMKT
CDCR83DBQ vs CDCU877ANMKR
CDCR83DBQ vs CDCU877AGQLT
CDCR83DBQ vs CDCU877AGQLR
CDCR83DBQ vs CDCU2A877ZQLT
CDCR83DBQ vs CDCU2A877ZQLR
CDCR83DBQ vs CDCU2A877NMKT
CDCR83DBQ vs CDCU2A877NMKR
CDCR83DBQ vs CDCR83DBQRG4
CDCR83DBQ vs CDCR83DBQR
CDCR83DBQ vs CDCR83DBQG4
CDCR83DBQ vs CDCR83ADBQRG4
CDCR83DBQ vs CDCR83ADBQR
CDCR83DBQ vs CDCR83ADBQG4
CDCR83DBQ vs CDCR83ADBQ
CDCR83DBQ vs CDCR81DBQRG4
CDCR83DBQ vs CDCR81DBQR
CDCR83DBQ vs CDCR61APWRG4
CDCR83DBQ vs CDCR61APWR
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time