☰
CDCD5704PW
CDCD5704PW
Active
Description:  IC CLOCK GEN FOR XDR MEM 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCD5704PW Datasheet
History Price: $4.62000
In Stock: 33520
CDCD5704PW Specification
Specification
Part No
CDCD5704PW
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, RDRAM; Extreme Data Rate (XDR?)
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
800MHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CDCD5704PW Related Parts
CDC924DL
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PW Compare Parts
  • CDCD5704PW vs CDCUA877ZQLR
  • CDCD5704PW vs CDCUA877NMKT
  • CDCD5704PW vs CDCUA877NMKR
  • CDCD5704PW vs CDCU877ZQLT
  • CDCD5704PW vs CDCU877ZQLR
  • CDCD5704PW vs CDCU877RTBT
  • CDCD5704PW vs CDCU877RTBR
  • CDCD5704PW vs CDCU877RHATG4
  • CDCD5704PW vs CDCU877RHAT
  • CDCD5704PW vs CDCU877RHARG4
  • CDCD5704PW vs CDCU877RHAR
  • CDCD5704PW vs CDCU877GQLT
  • CDCD5704PW vs CDCU877GQLR
  • CDCD5704PW vs CDCU877BZQLT
  • CDCD5704PW vs CDCU877BZQLR
  • CDCD5704PW vs CDCU877AZQLR
  • CDCD5704PW vs CDCU877ARTBT
  • CDCD5704PW vs CDCU877ARTBR
  • CDCD5704PW vs CDCU877ARHAT
  • CDCD5704PW vs CDCU877ARHARG4
  • CDCD5704PW vs CDCU877ARHAR
  • CDCD5704PW vs CDCU877ANMKT
  • CDCD5704PW vs CDCU877ANMKR
  • CDCD5704PW vs CDCU877AGQLT
  • CDCD5704PW vs CDCU877AGQLR
  • CDCD5704PW vs CDCU2A877ZQLT
  • CDCD5704PW vs CDCU2A877ZQLR
  • CDCD5704PW vs CDCU2A877NMKT
  • CDCD5704PW vs CDCU2A877NMKR
  • CDCD5704PW vs CDCR83DBQRG4
  • CDCD5704PW vs CDCR83DBQR
  • CDCD5704PW vs CDCR83DBQG4
  • CDCD5704PW vs CDCR83DBQ
  • CDCD5704PW vs CDCR83ADBQRG4
  • CDCD5704PW vs CDCR83ADBQR
  • CDCD5704PW vs CDCR83ADBQG4
  • CDCD5704PW vs CDCR83ADBQ
  • CDCD5704PW vs CDCR81DBQRG4
  • CDCD5704PW vs CDCR81DBQR
  • CDCD5704PW vs CDCR61APWRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****