☰
CD74ACT164M96
CD74ACT164M96
Active
Description:  IC 8BIT SHIFT REGISTER 14-SOIC
Manufacturer:  Texas Instruments
History Price: $0.94000
In Stock: 45360
CD74ACT164M96 Specification
Specification
Part No
CD74ACT164M96
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD74ACT164M96 Related Parts
CD74AC164E
CD74AC164E
Texas Instruments
IC 8-BIT SER/PAR REGIST 14-DIP
CD74AC164EE4
CD74AC164EE4
Texas Instruments
SERIAL IN PARALLEL OUT, AC SERIE
CD74AC164M
CD74AC164M
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC164M96
CD74AC164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299E
CD74AC299E
Harris Corporation
8-INPUT SHIFT/STORAGE REGISTER
CD74AC299M
CD74AC299M
Texas Instruments
PARALLEL IN PARALLEL OUT
CD74AC299M96
CD74AC299M96
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74AC323M
CD74AC323M
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74ACT164E
CD74ACT164E
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-DIP
CD74ACT164EG4
CD74ACT164EG4
Texas Instruments
IC 8BIT SHIFT REGISTER 14-DIP
CD74ACT164EX
CD74ACT164EX
Harris Corporation
8-BIT SHIFT REGISTER
CD74ACT164M
CD74ACT164M
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-SOIC
CD74ACT164M96 Description
Texas Instruments CD74ACT164M96 Overview

The Texas Instruments CD74ACT164M96 is an 8-bit serial-in, parallel-out shift register that belongs to the advanced CMOS 74ACT logic family. It is engineered for high-speed digital data transfer and storage with TTL-compatible inputs, making it suitable for a wide range of digital systems requiring serial-to-parallel data conversion, such as data buffering, digital signal processing, and microprocessor interfacing.

Functional Description and Operation

The CD74ACT164M96 consists of an 8-bit shift register with two serial data inputs (A and B), a clock input (CP), and eight parallel outputs (Q0–Q7). On each rising edge of the clock signal, data bits present at the serial inputs are shifted into the register sequentially. This process enables conversion of serial data streams into parallel outputs, facilitating data latching and parallel data transfer in digital circuits.

This device operates on positive-edge triggered clocking and supports asynchronous clear functionality, allowing the register contents to be reset to a known state independently of the clock. The two serial inputs allow for cascading multiple devices to create longer shift registers when necessary.

Key Features

* 8-bit serial-in, parallel-out shift register: Allows serial data to be converted into parallel format efficiently.
* Dual serial data inputs (A and B): Provides flexibility for cascading and serial data input.
* Asynchronous clear (CLR): Active-low input to asynchronously reset the register contents to zero.
* Positive-edge triggered clock (CP): Data is shifted on the rising edge, ensuring timing clarity and predictable data flow.
* TTL-compatible inputs: Ensures direct interfacing with TTL logic levels, useful in mixed-logic environments.
* Advanced CMOS 74ACT technology: Offers high speed, low power consumption, and improved noise margins.
* Wide operating voltage range: 4.5 V to 5.5 V supply operation compatible with standard 5 V logic systems.
* Low power consumption: Static current typically in the microampere range, beneficial for power-sensitive designs.
* Package: Available in a 16-pin SOIC (Small Outline Integrated Circuit) package, balancing pin count and PCB real estate.

Electrical Specifications

* Supply Voltage (V\_CC): 4.5 V to 5.5 V
* Input High Voltage (V\_IH): Minimum 2.0 V (logic HIGH input voltage)
* Input Low Voltage (V\_IL): Maximum 0.8 V (logic LOW input voltage)
* Output High Voltage (V\_OH): Minimum 2.4 V at I\_O = –0.4 mA (logic HIGH output)
* Output Low Voltage (V\_OL): Maximum 0.4 V at I\_O = 4 mA (logic LOW output)
* Propagation Delay (t\_PD): Typical 9 ns from clock to output, supporting high-speed data shifting
* Setup Time (t\_SU): Minimum 5 ns, ensuring stable data before clock edge
* Hold Time (t\_H): Minimum 2 ns, guaranteeing data stability after clock edge
* Input Clamp Current: ±20 mA max, protecting against voltage spikes
* Operating Temperature Range: –40°C to +85°C, suitable for industrial environments
* Power Dissipation: Low, typically under 100 mW depending on switching activity

Applications

* Serial-to-parallel data conversion in digital communication systems
* Data buffering and register storage in microprocessor and microcontroller systems
* LED display drivers and multiplexing
* Digital signal processing circuits
* Expansion of I/O ports through serial communication interfaces
* Shift register applications in timing and sequencing circuits

Advantages and Design Considerations

The CD74ACT164M96’s advanced CMOS 74ACT technology provides a combination of high-speed operation and TTL-compatible inputs, allowing seamless integration in mixed-signal environments. Its fast propagation delay enables high data throughput, critical in timing-sensitive digital applications.

The device’s asynchronous clear allows rapid resetting of the register, which is beneficial during system initialization or error recovery. Dual serial inputs offer enhanced flexibility in cascading multiple devices for longer shift register configurations.

Engineers should consider proper timing constraints such as setup and hold times to ensure reliable data capture. The device’s SOIC package facilitates easy PCB layout with good thermal characteristics.

Package and Pin Configuration

The 16-pin SOIC package offers a compact footprint with clearly defined pins for clock input, asynchronous clear, serial inputs, and parallel outputs. The pin arrangement supports straightforward PCB routing and system integration.

Summary

The Texas Instruments CD74ACT164M96 is a versatile, high-speed 8-bit serial-in, parallel-out shift register well-suited for a broad range of digital data handling applications. Its TTL-compatible inputs, fast switching speeds, and asynchronous clear function make it ideal for efficient data conversion, storage, and buffering tasks in communication, control, and signal processing systems. The device’s robust electrical performance and industrial temperature rating ensure reliable operation in demanding electronic environments.
CD74ACT164M96 Compare Parts
  • CD74ACT164M96 vs CD74HCT670MTE4
  • CD74ACT164M96 vs CD74HCT670MT
  • CD74ACT164M96 vs CD74HCT670M96G4
  • CD74ACT164M96 vs CD74HCT670M96E4
  • CD74ACT164M96 vs CD74HCT670M96
  • CD74ACT164M96 vs CD74HCT670M
  • CD74ACT164M96 vs CD74HCT670E
  • CD74ACT164M96 vs CD74HCT670E
  • CD74ACT164M96 vs CD74HCT597MT
  • CD74ACT164M96 vs CD74HCT597M96
  • CD74ACT164M96 vs CD74HCT597M
  • CD74ACT164M96 vs CD74HCT597M
  • CD74ACT164M96 vs CD74HCT597E
  • CD74ACT164M96 vs CD74HCT597E
  • CD74ACT164M96 vs CD74HCT4094MT
  • CD74ACT164M96 vs CD74HCT4094ME4
  • CD74ACT164M96 vs CD74HCT4094M96G4
  • CD74ACT164M96 vs CD74HCT4094M96E4
  • CD74ACT164M96 vs CD74HCT4094M96
  • CD74ACT164M96 vs CD74HCT4094M
  • CD74ACT164M96 vs CD74HCT4094EG4
  • CD74ACT164M96 vs CD74HCT4094E
  • CD74ACT164M96 vs CD74HCT4094E
  • CD74ACT164M96 vs CD74HCT4015M96
  • CD74ACT164M96 vs CD74HCT4015E
  • CD74ACT164M96 vs CD74HCT299M96G4
  • CD74ACT164M96 vs CD74HCT299M96
  • CD74ACT164M96 vs CD74HCT299M
  • CD74ACT164M96 vs CD74HCT299M
  • CD74ACT164M96 vs CD74HCT299EX
  • CD74ACT164M96 vs CD74HCT299E
  • CD74ACT164M96 vs CD74HCT299E
  • CD74ACT164M96 vs CD74HCT195E
  • CD74ACT164M96 vs CD74HCT194E
  • CD74ACT164M96 vs CD74HCT194E
  • CD74ACT164M96 vs CD74HCT166MT
  • CD74ACT164M96 vs CD74HCT166M96
  • CD74ACT164M96 vs CD74HCT166M
  • CD74ACT164M96 vs CD74HCT166EG4
  • CD74ACT164M96 vs CD74HCT166E
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend