Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD74AC299M
CD74AC299M
Active
Logic - Shift Registers
Description:
PARALLEL IN PARALLEL OUT
Manufacturer:
Texas Instruments
Datasheet:
CD74AC299M Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC299M Specification
Specification
Part No
CD74AC299M
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74AC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Function
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CD74AC299M PDF Datasheet
CD74AC299M Datasheet
Click and Download: CD74AC299M Datasheet
CD74AC299M Related Parts
CD74AC164E
Texas Instruments
IC 8-BIT SER/PAR REGIST 14-DIP
CD74AC164EE4
Texas Instruments
SERIAL IN PARALLEL OUT, AC SERIE
CD74AC164M
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299E
Harris Corporation
8-INPUT SHIFT/STORAGE REGISTER
CD74AC299M96
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74AC323M
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74ACT164E
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-DIP
CD74ACT164EG4
Texas Instruments
IC 8BIT SHIFT REGISTER 14-DIP
CD74ACT164EX
Harris Corporation
8-BIT SHIFT REGISTER
CD74ACT164M
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-SOIC
CD74ACT164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299M Compare Parts
CD74AC299M vs CD74HCT670MTE4
CD74AC299M vs CD74HCT670MT
CD74AC299M vs CD74HCT670M96G4
CD74AC299M vs CD74HCT670M96E4
CD74AC299M vs CD74HCT670M96
CD74AC299M vs CD74HCT670M
CD74AC299M vs CD74HCT670E
CD74AC299M vs CD74HCT670E
CD74AC299M vs CD74HCT597MT
CD74AC299M vs CD74HCT597M96
CD74AC299M vs CD74HCT597M
CD74AC299M vs CD74HCT597M
CD74AC299M vs CD74HCT597E
CD74AC299M vs CD74HCT597E
CD74AC299M vs CD74HCT4094MT
CD74AC299M vs CD74HCT4094ME4
CD74AC299M vs CD74HCT4094M96G4
CD74AC299M vs CD74HCT4094M96E4
CD74AC299M vs CD74HCT4094M96
CD74AC299M vs CD74HCT4094M
CD74AC299M vs CD74HCT4094EG4
CD74AC299M vs CD74HCT4094E
CD74AC299M vs CD74HCT4094E
CD74AC299M vs CD74HCT4015M96
CD74AC299M vs CD74HCT4015E
CD74AC299M vs CD74HCT299M96G4
CD74AC299M vs CD74HCT299M96
CD74AC299M vs CD74HCT299M
CD74AC299M vs CD74HCT299M
CD74AC299M vs CD74HCT299EX
CD74AC299M vs CD74HCT299E
CD74AC299M vs CD74HCT299E
CD74AC299M vs CD74HCT195E
CD74AC299M vs CD74HCT194E
CD74AC299M vs CD74HCT194E
CD74AC299M vs CD74HCT166MT
CD74AC299M vs CD74HCT166M96
CD74AC299M vs CD74HCT166M
CD74AC299M vs CD74HCT166EG4
CD74AC299M vs CD74HCT166E
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend