☰
CD74AC164M
CD74AC164M
Active
Description:  IC 8BIT SHIFT REGISTER 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC164M Datasheet
History Price: $1.37000
In Stock: 46560
CD74AC164M Specification
Specification
Part No
CD74AC164M
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD74AC164M Related Parts
CD74AC164E
CD74AC164E
Texas Instruments
IC 8-BIT SER/PAR REGIST 14-DIP
CD74AC164EE4
CD74AC164EE4
Texas Instruments
SERIAL IN PARALLEL OUT, AC SERIE
CD74AC164M96
CD74AC164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299E
CD74AC299E
Harris Corporation
8-INPUT SHIFT/STORAGE REGISTER
CD74AC299M
CD74AC299M
Texas Instruments
PARALLEL IN PARALLEL OUT
CD74AC299M96
CD74AC299M96
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74AC323M
CD74AC323M
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74ACT164E
CD74ACT164E
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-DIP
CD74ACT164EG4
CD74ACT164EG4
Texas Instruments
IC 8BIT SHIFT REGISTER 14-DIP
CD74ACT164EX
CD74ACT164EX
Harris Corporation
8-BIT SHIFT REGISTER
CD74ACT164M
CD74ACT164M
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-SOIC
CD74ACT164M96
CD74ACT164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC164M Description
The Texas Instruments CD74AC164M is an 8-bit serial-in/parallel-out shift register with a parallel load capability. It%27s designed for high-speed digital applications with the following key specifications:

- Logic Family: AC (Advanced CMOS)
- Type: 8-bit Shift Register
- Power Supply: 3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay: Approximately 4.4 ns at 5V
- High-Speed Performance: Capable of handling high-speed clock rates, making it suitable for high-speed digital systems.
- Pin Configuration: 16-pin Dual In-Line Package (DIP) or Surface-Mount Package (SOIC)
- Data Input/Output: Serial Data Input (DS), Parallel Data Output (Q0-Q7), and Parallel Load Enable (PL)
- Shift Operation: Data is shifted on the rising edge of the clock (CK) and can be loaded parallelly via the PL pin.
- Output Drive: Outputs are designed to drive TTL-compatible loads.
- Noise Margin: High noise margins improve reliability in noisy environments.

The CD74AC164M is used in applications such as data storage, transfer, and manipulation in digital systems, providing both speed and reliability for critical digital tasks.
CD74AC164M Compare Parts
  • CD74AC164M vs CD74HCT670MTE4
  • CD74AC164M vs CD74HCT670MT
  • CD74AC164M vs CD74HCT670M96G4
  • CD74AC164M vs CD74HCT670M96E4
  • CD74AC164M vs CD74HCT670M96
  • CD74AC164M vs CD74HCT670M
  • CD74AC164M vs CD74HCT670E
  • CD74AC164M vs CD74HCT670E
  • CD74AC164M vs CD74HCT597MT
  • CD74AC164M vs CD74HCT597M96
  • CD74AC164M vs CD74HCT597M
  • CD74AC164M vs CD74HCT597M
  • CD74AC164M vs CD74HCT597E
  • CD74AC164M vs CD74HCT597E
  • CD74AC164M vs CD74HCT4094MT
  • CD74AC164M vs CD74HCT4094ME4
  • CD74AC164M vs CD74HCT4094M96G4
  • CD74AC164M vs CD74HCT4094M96E4
  • CD74AC164M vs CD74HCT4094M96
  • CD74AC164M vs CD74HCT4094M
  • CD74AC164M vs CD74HCT4094EG4
  • CD74AC164M vs CD74HCT4094E
  • CD74AC164M vs CD74HCT4094E
  • CD74AC164M vs CD74HCT4015M96
  • CD74AC164M vs CD74HCT4015E
  • CD74AC164M vs CD74HCT299M96G4
  • CD74AC164M vs CD74HCT299M96
  • CD74AC164M vs CD74HCT299M
  • CD74AC164M vs CD74HCT299M
  • CD74AC164M vs CD74HCT299EX
  • CD74AC164M vs CD74HCT299E
  • CD74AC164M vs CD74HCT299E
  • CD74AC164M vs CD74HCT195E
  • CD74AC164M vs CD74HCT194E
  • CD74AC164M vs CD74HCT194E
  • CD74AC164M vs CD74HCT166MT
  • CD74AC164M vs CD74HCT166M96
  • CD74AC164M vs CD74HCT166M
  • CD74AC164M vs CD74HCT166EG4
  • CD74AC164M vs CD74HCT166E
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend