BQ25898YFFR
BQ25898YFFR
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25898YFFR Datasheet
History Price: $3.82000
In Stock: 21500
BQ25898YFFR Specification
Specification
Part No
BQ25898YFFR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
4A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
42-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
BQ25898YFFR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25898YFFR Description

## Overview of Texas Instruments BQ25898YFFR

The BQ25898YFFR is a highly integrated, efficient battery charger and power management IC from Texas Instruments. It is designed specifically for single-cell lithium-ion (Li-ion) and lithium-polymer (LiPo) battery charging in portable applications. This device offers a complete charging solution with support for USB Type-C and USB Power Delivery (PD) protocols, providing an ideal solution for modern portable electronic devices, including smartphones, tablets, and other consumer electronics.

## Key Features

* Integrated Charger and Power Path Management: The BQ25898YFFR integrates a high-efficiency charger with power path management, allowing for simultaneous charging of the battery and powering of the system load.
* USB Type-C and USB Power Delivery (PD) Support: It supports both USB Type-C and USB PD standards, enabling faster charging and compatibility with various power sources.
* Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 14V, making it compatible with a wide variety of power sources.
* Highly Efficient Charging: The BQ25898YFFR provides charging efficiencies of up to 96%, reducing heat generation and increasing overall system efficiency.
* Integrated Battery Protection: It includes features such as overvoltage, undervoltage, overcurrent, and thermal protection to ensure safe and reliable operation during charging.
* Selectable Charging Current: The device offers selectable charging currents up to 5A for fast charging, which can be adjusted via an I2C interface.
* Low Power Consumption: In standby mode, the BQ25898YFFR consumes very low quiescent current (approximately 25µA), which is ideal for applications where minimizing power consumption is critical.

## Electrical Specifications

* Input Voltage Range: 4.5V to 14V
* Charging Voltage: The regulated battery voltage is set at 4.2V for Li-ion/LiPo batteries.
* Charging Current: Adjustable up to 5A with fine resolution, providing flexible charging profiles for various battery sizes and applications.
* Efficiency: Up to 96% peak efficiency in charging mode.
* Switching Frequency: The device operates at a switching frequency of 1.5 MHz to reduce the size of external components such as inductors and capacitors.
* Battery Protection: The BQ25898YFFR includes various built-in protections like overvoltage, undervoltage, overcurrent, and thermal shutdown, which are critical for the safety and longevity of the battery and system.

## Power Path Management

* Power Path Control: The BQ25898YFFR automatically manages the power path between the battery and the system load to ensure that the system remains powered while charging the battery. It allows for seamless switching between battery and input power without interruption.
* Automatic Input Source Detection: The device can automatically detect the type of input power source (USB, wall adapter, etc.) and adjusts its charging parameters accordingly.
* Low Quiescent Current: In battery discharge or standby mode, the device draws minimal current, helping to extend battery life in devices that need to stay operational for long periods.

## Communication Interface

* I2C Interface: The BQ25898YFFR supports I2C communication, allowing the user to configure charging parameters such as voltage, current limits, and protection thresholds. It also supports status monitoring, providing real-time information about battery health and charging status.
* Pre-Charge and Termination Modes: The device provides configurable pre-charge and termination features that allow for safer charging of deeply discharged batteries or batteries requiring low current for safe charging.

## Applications

* Portable Electronics: The BQ25898YFFR is perfect for portable devices that require efficient battery charging, including smartphones, tablets, wearables, and IoT devices.
* Consumer Electronics: It is used in consumer electronics like handheld devices, power banks, and personal assistants, where fast charging and power management are essential.
* USB-C PD Devices: Its compatibility with USB Type-C and USB PD protocols makes it a suitable solution for newer consumer electronics and chargers.

## Advantages

* High Efficiency: The device’s ability to charge with up to 96% efficiency minimizes heat generation, which is critical in compact, portable devices where thermal management is a concern.
* Fast Charging: With the adjustable charging current, it supports fast charging up to 5A, helping to reduce downtime between battery charges.
* Integrated Safety Features: Built-in protections against overvoltage, undervoltage, overcurrent, and thermal issues ensure a high level of safety during charging.
* Compact and Integrated Design: With its small form factor and highly integrated design, the BQ25898YFFR reduces the need for external components, saving space and simplifying the design of portable devices.

## Conclusion

The BQ25898YFFR is an advanced, feature-rich battery charger and power management solution that supports a wide range of portable applications. Its high efficiency, fast charging capabilities, and integrated safety features make it an excellent choice for powering portable devices that use lithium-ion or lithium-polymer batteries. Whether for smartphones, tablets, wearables, or other USB PD-enabled devices, this IC provides a reliable and efficient power solution for modern electronic systems.
BQ25898YFFR Compare Parts
  • BQ25898YFFR vs BQ2954SNTR
  • BQ25898YFFR vs BQ2954SN
  • BQ25898YFFR vs BQ2954PN
  • BQ25898YFFR vs BQ25980YFFR
  • BQ25898YFFR vs BQ25971YFFT
  • BQ25898YFFR vs BQ25971YFFR
  • BQ25898YFFR vs BQ25970YFFT
  • BQ25898YFFR vs BQ25970YFFR
  • BQ25898YFFR vs BQ25968YFFR
  • BQ25898YFFR vs BQ25960YBGR
  • BQ25898YFFR vs BQ25910YFFT
  • BQ25898YFFR vs BQ25910YFFR
  • BQ25898YFFR vs BQ25898YFFT
  • BQ25898YFFR vs BQ25898DYFFT
  • BQ25898YFFR vs BQ25898DYFFR
  • BQ25898YFFR vs BQ25898CYFFT
  • BQ25898YFFR vs BQ25898CYFFR
  • BQ25898YFFR vs BQ25896RTWT
  • BQ25898YFFR vs BQ25896RTWR
  • BQ25898YFFR vs BQ25895RTWT
  • BQ25898YFFR vs BQ25895RTWR
  • BQ25898YFFR vs BQ25895MRTWT
  • BQ25898YFFR vs BQ25895MRTWR
  • BQ25898YFFR vs BQ25892RTWT
  • BQ25898YFFR vs BQ25892RTWR
  • BQ25898YFFR vs BQ25890RTWT
  • BQ25898YFFR vs BQ25890RTWR
  • BQ25898YFFR vs BQ25890HRTWT
  • BQ25898YFFR vs BQ25890HRTWR
  • BQ25898YFFR vs BQ25886RGET
  • BQ25898YFFR vs BQ25886RGER
  • BQ25898YFFR vs BQ25883RGET
  • BQ25898YFFR vs BQ25883RGER
  • BQ25898YFFR vs BQ25872YFFT
  • BQ25898YFFR vs BQ25872YFFR
  • BQ25898YFFR vs BQ25871YFFT
  • BQ25898YFFR vs BQ25871YFFR
  • BQ25898YFFR vs BQ25798RQMR
  • BQ25898YFFR vs BQ25792RQMR
  • BQ25898YFFR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description