BQ25898YFFR
BQ25898YFFR
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25898YFFR Datasheet
History Price: $3.82000
In Stock: 21500
BQ25898YFFR vs BQ25886RGER
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
4A
2.2A
Battery Pack Voltage
-
9.2V (Max)
Voltage - Supply (Max)
14V
6.2V
Interface
I2C, USB
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
24-VFQFN Exposed Pad
Supplier Device Package
42-DSBGA (2.8x2.5)
24-VQFN (4x4)