BQ25886RGER
BQ25886RGER
Active
Description:  IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25886RGER Datasheet
History Price: $2.95000
In Stock: 31800
BQ25886RGER Specification
Specification
Part No
BQ25886RGER
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Current - Charging
Constant
Programmable Features
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
2.2A
Battery Pack Voltage
9.2V (Max)
Voltage - Supply (Max)
6.2V
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
BQ25886RGER Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25886RGER Description
The Texas Instruments BQ25886RGER is a highly integrated, flexible battery charger designed for lithium-ion (Li-ion) and lithium-polymer (LiPo) batteries. This device is particularly well-suited for portable applications such as smartphones, tablets, and other battery-operated devices. The BQ25886RGER features advanced charging capabilities, high efficiency, and a range of safety features, making it an ideal choice for modern battery management systems.

## Key Features:

1. High Efficiency Charging: The BQ25886RGER is designed to achieve high efficiency during the charging process, with efficiencies often exceeding 95%. This high efficiency helps to minimize heat generation, which is crucial for maintaining battery health and extending the overall lifespan of the device.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 20V, allowing it to be powered from various sources, including USB wall adapters, car chargers, and other power supplies.

3. Programmable Charge Current: The BQ25886RGER allows for programmable charge current settings, enabling designers to optimize the charging process based on the specific requirements of the application and the battery being used. The maximum charge current can be set up to 5A.

4. Integrated Power Path Management: This feature allows the device to manage power distribution between the battery and the load, ensuring that the system can operate while charging. It also helps to prevent battery over-discharge and ensures that the battery is charged efficiently.

5. Battery Voltage Monitoring: The BQ25886RGER includes integrated battery voltage monitoring, which provides accurate feedback on the battery%27s state of charge (SoC) and helps prevent overcharging, thereby enhancing battery safety.

6. Thermal Regulation: The device features thermal regulation capabilities that help manage the temperature of the charger and the battery during operation, ensuring safe and efficient charging under varying conditions.

7. Protection Features: The BQ25886RGER is equipped with multiple protection features, including overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown. These features safeguard both the device and the battery from potential damage.

8. I2C Interface: The device supports an I2C interface for communication with a host microcontroller, allowing for real-time monitoring and control of the charging process. This interface enables users to configure various parameters and retrieve status information.

9. Compact Package: The BQ25886RGER is available in a compact VQFN package, which is suitable for space-constrained applications, making it ideal for portable devices.

## Specifications:

- Input Voltage Range: 4.5V to 20V
- Battery Voltage Range: Up to 4.5V (for single-cell configurations)
- Charge Current: Programmable up to 5A
- Efficiency: Up to 95% (typical)
- Operating Temperature Range: -40°C to +125°C
- I2C Communication: Supports standard I2C protocol
- Protection Features: OVP, OCP, thermal shutdown
- Package Type: VQFN (5mm x 5mm)
- Pin Count: 32 pins

## Applications:

The BQ25886RGER is suitable for a wide range of applications, including:

- Smartphones and tablets
- Wearable devices
- Power banks
- Laptops and ultrabooks
- Electric bicycles and scooters
- Robotics and drones

## Conclusion:

The Texas Instruments BQ25886RGER is a versatile and efficient battery charger that provides a comprehensive set of features for charging and monitoring lithium-ion and lithium-polymer batteries. Its high efficiency, wide input voltage range, and robust protection mechanisms make it an excellent choice for modern portable applications. With its I2C interface and programmable settings, the BQ25886RGER offers flexibility and control, allowing designers to create optimized battery management systems that enhance the performance and longevity of their devices. This makes it a preferred choice for engineers looking to implement reliable and efficient charging solutions in their designs.
BQ25886RGER Compare Parts
  • BQ25886RGER vs BQ2954SNTR
  • BQ25886RGER vs BQ2954SN
  • BQ25886RGER vs BQ2954PN
  • BQ25886RGER vs BQ25980YFFR
  • BQ25886RGER vs BQ25971YFFT
  • BQ25886RGER vs BQ25971YFFR
  • BQ25886RGER vs BQ25970YFFT
  • BQ25886RGER vs BQ25970YFFR
  • BQ25886RGER vs BQ25968YFFR
  • BQ25886RGER vs BQ25960YBGR
  • BQ25886RGER vs BQ25910YFFT
  • BQ25886RGER vs BQ25910YFFR
  • BQ25886RGER vs BQ25898YFFT
  • BQ25886RGER vs BQ25898YFFR
  • BQ25886RGER vs BQ25898DYFFT
  • BQ25886RGER vs BQ25898DYFFR
  • BQ25886RGER vs BQ25898CYFFT
  • BQ25886RGER vs BQ25898CYFFR
  • BQ25886RGER vs BQ25896RTWT
  • BQ25886RGER vs BQ25896RTWR
  • BQ25886RGER vs BQ25895RTWT
  • BQ25886RGER vs BQ25895RTWR
  • BQ25886RGER vs BQ25895MRTWT
  • BQ25886RGER vs BQ25895MRTWR
  • BQ25886RGER vs BQ25892RTWT
  • BQ25886RGER vs BQ25892RTWR
  • BQ25886RGER vs BQ25890RTWT
  • BQ25886RGER vs BQ25890RTWR
  • BQ25886RGER vs BQ25890HRTWT
  • BQ25886RGER vs BQ25890HRTWR
  • BQ25886RGER vs BQ25886RGET
  • BQ25886RGER vs BQ25883RGET
  • BQ25886RGER vs BQ25883RGER
  • BQ25886RGER vs BQ25872YFFT
  • BQ25886RGER vs BQ25872YFFR
  • BQ25886RGER vs BQ25871YFFT
  • BQ25886RGER vs BQ25871YFFR
  • BQ25886RGER vs BQ25798RQMR
  • BQ25886RGER vs BQ25792RQMR
  • BQ25886RGER vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description