BQ25886RGER
BQ25886RGER
Active
Description:  IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25886RGER Datasheet
History Price: $2.95000
In Stock: 31800
BQ25886RGER vs BQ2954PN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
2
-
Current - Charging
Constant
Constant
Programmable Features
Current
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
-
Charge Current - Max
2.2A
-
Battery Pack Voltage
9.2V (Max)
-
Voltage - Supply (Max)
6.2V
5.5V
Interface
USB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-VFQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-VQFN (4x4)
16-PDIP