BQ2201SN-N
BQ2201SN-N
Active
Description:  IC SRAM NONVOLATILE CNTRLR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2201SN-N Datasheet
History Price: $5.65000
In Stock: 33805
BQ2201SN-N Specification
Specification
Part No
BQ2201SN-N
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2201SN-N Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2201SN-N Description
Texas Instruments BQ2201SN-N Overview

The Texas Instruments BQ2201SN-N is a highly integrated battery charge controller and protection IC designed for use in rechargeable battery applications, including lithium-ion (Li-ion), nickel-metal hydride (NiMH), and other chemistries. This device offers both charging and protection functionalities, ensuring the battery is charged correctly while safeguarding against overcharging, overdischarging, and other potential risks. The BQ2201SN-N is primarily used in portable electronics, power tools, and battery-powered systems, providing precise management of battery charging, monitoring, and protection.

With its high integration level, the BQ2201SN-N reduces the need for external components, simplifying circuit design and ensuring efficient, reliable battery management. It is designed to support high-performance charging, fault detection, and status reporting, making it an essential component for battery-powered devices.

Key Specifications

* Operating Voltage: The BQ2201SN-N operates within a voltage range of 2.5V to 18V, which makes it compatible with a variety of battery types and configurations.
* Charge Voltage: The charge voltage is adjustable, with a typical value of 4.2V for Li-ion batteries, providing flexibility for various battery chemistries.
* Charge Current (I\_CHG): The device supports a charge current of up to 1A, making it suitable for medium and high-capacity rechargeable batteries.
* Discharge Current (I\_DIS): The device can handle discharge currents up to 1A, ensuring that the battery can provide sufficient power to the connected load.
* Operating Temperature Range: The BQ2201SN-N operates within a temperature range of -40°C to +85°C, ensuring stability and performance in various environmental conditions, including industrial and automotive applications.
* Package Type: The BQ2201SN-N comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs, offering a compact solution for battery management systems.

Key Features

* Integrated Battery Protection: The BQ2201SN-N integrates protection features that include overvoltage, undervoltage, overcurrent, and thermal protection. These protections help ensure the safety and longevity of the battery, preventing damage from abnormal conditions.
* Precise Charging Control: The device provides highly accurate charging control, including charge voltage regulation, charge current monitoring, and automatic termination of the charging process when the battery reaches full charge. This helps prevent overcharging, which can lead to battery damage or reduced lifespan.
* Thermal Monitoring: The BQ2201SN-N includes thermal sensing capabilities, ensuring that the battery is charged within safe temperature limits. This feature helps prevent overheating, which could damage the battery or the charging circuit.
* Battery Status Monitoring: The IC includes built-in battery status monitoring, providing output signals that indicate the battery's charging status, charge completion, and fault conditions. This feature is essential for user interfaces and monitoring systems.
* Low Power Consumption: The BQ2201SN-N is designed for low power consumption, making it ideal for battery-operated devices where efficiency and power management are critical. In standby mode, the device consumes minimal current, helping to extend battery life.
* Flexible Charge Termination: The device offers flexible charge termination options, such as voltage-based or temperature-based termination, allowing for accurate and safe charging of various battery chemistries.

Applications

The BQ2201SN-N is designed for a wide range of applications, including:

* Portable Consumer Electronics: This IC is commonly used in smartphones, tablets, portable speakers, and other consumer electronics, ensuring that the devices are charged efficiently and safely.
* Power Tools: In power tools and other rechargeable devices, the BQ2201SN-N provides reliable charging and protection, helping to extend battery life and improve overall system performance.
* Automotive Systems: The device is used in electric vehicle (EV) battery packs and hybrid vehicles, where it manages the charging of the battery pack while protecting it from overcharging and other risks.
* IoT Devices: The BQ2201SN-N is well-suited for IoT devices, ensuring long battery life and efficient charging in remote or low-power devices.
* Backup Power Systems: The IC is used in uninterruptible power supplies (UPS), backup battery systems, and other applications where reliable, efficient battery charging and protection are critical.

Electrical Characteristics

* Operating Voltage: 2.5V to 18V, making the BQ2201SN-N compatible with a wide variety of battery chemistries and configurations.
* Charge Voltage Accuracy: Typically ±1%, ensuring that the battery receives the correct charge voltage for optimal performance and longevity.
* Charge Current Regulation: The charge current is regulated precisely, with typical accuracy of ±5%, ensuring that the battery is charged at a rate that prevents damage and maximizes lifespan.
* Standby Current: The device features a low standby current of around 10µA, which is ideal for battery-powered systems where power consumption must be minimized.
* Thermal Shutdown: The BQ2201SN-N includes an internal thermal shutdown feature that automatically turns off the charging process if the temperature exceeds safe limits, protecting the battery and system from overheating.
* Overvoltage Protection: The device provides overvoltage protection with a threshold typically set at 4.3V for Li-ion batteries, preventing damage from overcharging.

Mechanical and Environmental Characteristics

* RoHS Compliant: The BQ2201SN-N is RoHS compliant, meaning it is free from hazardous substances like lead, cadmium, and mercury, making it suitable for environmentally friendly designs.
* Lead-Free: The device is lead-free, ensuring that it is compatible with modern manufacturing processes that require lead-free components.
* Package Type: The IC is housed in an 8-pin SOIC package, which is compact and ideal for surface-mount assembly. This package size is well-suited for space-constrained applications.

Conclusion

The Texas Instruments BQ2201SN-N is a highly reliable, integrated battery charge controller and protection IC that offers essential functions for rechargeable battery management. With features such as precise charging control, overvoltage protection, thermal monitoring, and low power consumption, it is ideal for a wide range of applications, including portable electronics, power tools, automotive systems, IoT devices, and backup power systems. Its compact 8-pin SOIC package, along with its high level of integration, helps simplify system design while ensuring the safe and efficient operation of battery-powered systems.
BQ2201SN-N Compare Parts
  • BQ2201SN-N vs BQ2205LYPWR
  • BQ2201SN-N vs BQ2205LYPWG4
  • BQ2201SN-N vs BQ2205LYPW
  • BQ2201SN-N vs BQ2204ASNTR
  • BQ2201SN-N vs BQ2204ASN-NTRG4
  • BQ2201SN-N vs BQ2204ASN-NTR
  • BQ2201SN-N vs BQ2204ASN-N
  • BQ2201SN-N vs BQ2204ASN
  • BQ2201SN-N vs BQ2204APN
  • BQ2201SN-N vs BQ2203APN
  • BQ2201SN-N vs BQ2201SNTR
  • BQ2201SN-N vs BQ2201SNG4
  • BQ2201SN-N vs BQ2201SN-NTR
  • BQ2201SN-N vs BQ2201SN-NG4
  • BQ2201SN-N vs BQ2201SN
  • BQ2201SN-N vs BQ2201PNG4
  • BQ2201SN-N vs BQ2201PN
  • BQ2201SN-N vs BQ2204ASN
  • BQ2201SN-N vs BQ2203APN
  • BQ2201SN-N vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.