BQ2204ASN
BQ2204ASN
Active
Description:  IC SRAM NONVOLATIL CNTRL 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2204ASN Datasheet
History Price: $6.07000
In Stock: 35955
BQ2204ASN Specification
Specification
Part No
BQ2204ASN
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
BQ2204ASN Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN Description
The Texas Instruments BQ2204ASN is a highly integrated battery management device designed for use in various applications, including portable electronics, battery-powered devices, and energy storage systems. This device is particularly known for its ability to manage lithium-ion and lithium-polymer batteries, ensuring optimal performance and safety.

## Key Features

1. Battery Management: The BQ2204ASN provides comprehensive battery management functions, including charge control, discharge control, and battery protection features. It helps in extending battery life and ensuring safe operation.

2. Integrated Protection: The device includes built-in protection features such as over-voltage protection (OVP), under-voltage protection (UVP), and over-current protection (OCP). These features help prevent damage to the battery and the device itself.

3. Charge Control: The BQ2204ASN supports various charging methods, including constant current (CC) and constant voltage (CV) charging. This flexibility allows it to adapt to different battery chemistries and charging requirements.

4. Temperature Monitoring: The device includes temperature sensing capabilities to monitor the battery temperature during charging and discharging. This feature is crucial for preventing thermal runaway and ensuring safe operation.

5. Low Quiescent Current: The BQ2204ASN is designed to operate with a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.

6. Flexible Configuration: The device can be configured for different battery pack sizes and chemistries, making it versatile for various applications.

## Specifications

- Operating Voltage: The BQ2204ASN operates within a voltage range of 2.5V to 5.5V, making it compatible with a wide range of battery types.

- Charge Current: The device supports charge currents up to 1A, allowing for efficient charging of batteries.

- Discharge Current: The maximum discharge current is typically around 1A, depending on the specific application and configuration.

- Temperature Range: The operating temperature range for the BQ2204ASN is typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

- Package Type: The BQ2204ASN is available in a small, compact package (usually a 16-pin TSSOP), which is ideal for space-constrained applications.

- Protection Features: The device includes integrated FETs for over-current protection and can detect battery voltage levels to prevent over-discharge.

## Applications

The BQ2204ASN is suitable for a wide range of applications, including:

- Portable Electronics: Such as smartphones, tablets, and wearable devices.
- Battery-Powered Tools: Including power tools and gardening equipment.
- Energy Storage Systems: For renewable energy applications and backup power systems.
- Electric Vehicles: In battery management systems for electric bikes and scooters.

## Conclusion

The Texas Instruments BQ2204ASN is a robust and versatile battery management solution that offers a range of features to ensure safe and efficient operation of lithium-ion and lithium-polymer batteries. Its integrated protection mechanisms, flexible configuration options, and low power consumption make it an excellent choice for various applications in the growing field of battery-powered devices. For detailed information, including application notes and design resources, it is recommended to refer to the official Texas Instruments documentation.
BQ2204ASN Compare Parts
  • BQ2204ASN vs BQ2205LYPWR
  • BQ2204ASN vs BQ2205LYPWG4
  • BQ2204ASN vs BQ2205LYPW
  • BQ2204ASN vs BQ2204ASNTR
  • BQ2204ASN vs BQ2204ASN-NTRG4
  • BQ2204ASN vs BQ2204ASN-NTR
  • BQ2204ASN vs BQ2204ASN-N
  • BQ2204ASN vs BQ2204APN
  • BQ2204ASN vs BQ2203APN
  • BQ2204ASN vs BQ2201SNTR
  • BQ2204ASN vs BQ2201SNG4
  • BQ2204ASN vs BQ2201SN-NTR
  • BQ2204ASN vs BQ2201SN-NG4
  • BQ2204ASN vs BQ2201SN-N
  • BQ2204ASN vs BQ2201SN
  • BQ2204ASN vs BQ2201PNG4
  • BQ2204ASN vs BQ2201PN
  • BQ2204ASN vs BQ2203APN
  • BQ2204ASN vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.