Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Texas Instruments BQ2201SN-N
BQ2201SN-N
Active
Memory - Controllers
Description:
IC SRAM NONVOLATILE CNTRLR 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2201SN-N Datasheet
History Price: $5.65000
In Stock: 9700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2201SN-N vs BQ2204ASN
Part No
BQ2201SN-N
BQ2204ASN
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Controller Type
Nonvolatile SRAM
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC