☰
BQ2201PN
BQ2201PN
Obsolete
Description:  IC SRAM NONVOLATILE CNTRLR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2201PN Datasheet
History Price: $2.67000
In Stock: 36360
BQ2201PN Specification
Specification
Part No
BQ2201PN
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
BQ2201PN PDF Datasheet
BQ2201PN Related Parts
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2201PN Description
Texas Instruments BQ2201PN Overview

The Texas Instruments BQ2201PN is a highly integrated battery management IC, designed to provide the necessary monitoring, protection, and control functions for battery-powered systems. The device is commonly used in applications that require efficient battery charging and protection, such as portable electronics, medical devices, and power tools. The BQ2201PN is particularly useful for managing rechargeable lithium-ion (Li-ion) and lithium-polymer (LiPo) batteries.

Key Features and Functionality

1. Battery Protection
The BQ2201PN includes features for over-voltage, under-voltage, and overcurrent protection. It ensures the battery operates within safe voltage ranges, providing an automatic shutdown or fault indication when required to prevent battery damage.

2. Fuel Gauge
This IC incorporates a fuel gauge function that accurately monitors the battery’s state-of-charge (SOC) in real-time. This is crucial for applications that rely on precise energy management, ensuring users can get an accurate reading of remaining battery life.

3. Charge Control
The BQ2201PN offers integrated charge control features, including a voltage regulation mechanism that ensures the battery charges safely and efficiently. The device supports a range of charging methods, making it versatile across multiple charging architectures.

4. Temperature Monitoring
It also features an integrated temperature monitoring system that helps prevent thermal runaway and other temperature-related failures. This system provides real-time feedback on the battery's temperature, adjusting the charge cycle or initiating a protective shutdown when necessary.

5. Low Power Consumption
The device is designed for minimal power consumption in idle modes, which is important for battery-operated systems that aim to extend battery life during non-active periods.

Specifications

* Input Voltage Range: 2.5V to 16V
* Operating Voltage: 3.0V to 15.5V
* Battery Type: Supports both Lithium-Ion (Li-ion) and Lithium-Polymer (LiPo) batteries
* Over-Voltage Protection: Includes programmable over-voltage protection thresholds to safeguard against battery overcharge.
* Under-Voltage Lockout: Prevents battery over-discharge by automatically shutting down the system when the battery voltage falls below a defined threshold.
* Charge Control: Integrated charge management, supporting constant current and constant voltage charging profiles.
* Temperature Range: -40°C to 85°C, with thermal shutdown protection.
* Fuel Gauge Accuracy: ±5% state-of-charge accuracy.
* Package Type: 16-pin PDIP (Plastic Dual In-line Package)
* Quiescent Current: < 100 µA in low-power mode.

Applications

1. Portable Devices: Used in a wide range of portable consumer electronics like laptops, tablets, and wearables where battery performance and protection are critical.
2. Medical Equipment: Common in medical devices such as insulin pumps, portable diagnostic equipment, and other battery-powered health-related technologies.
3. Power Tools: Extensively used in rechargeable power tools, ensuring safe charging and operation over extended cycles.
4. Automotive: In electric vehicles or power backup systems, it provides efficient battery management, ensuring reliability and longevity.

Conclusion

The Texas Instruments BQ2201PN is a comprehensive solution for battery management, integrating multiple essential functions like battery protection, fuel gauging, and charge control into a single compact IC. Its low power consumption, high accuracy in fuel gauging, and versatile charging capabilities make it ideal for a broad range of applications requiring dependable and safe battery operation.
BQ2201PN Compare Parts
  • BQ2201PN vs BQ2205LYPWR
  • BQ2201PN vs BQ2205LYPWG4
  • BQ2201PN vs BQ2205LYPW
  • BQ2201PN vs BQ2204ASNTR
  • BQ2201PN vs BQ2204ASN-NTRG4
  • BQ2201PN vs BQ2204ASN-NTR
  • BQ2201PN vs BQ2204ASN-N
  • BQ2201PN vs BQ2204ASN
  • BQ2201PN vs BQ2204APN
  • BQ2201PN vs BQ2203APN
  • BQ2201PN vs BQ2201SNTR
  • BQ2201PN vs BQ2201SNG4
  • BQ2201PN vs BQ2201SN-NTR
  • BQ2201PN vs BQ2201SN-NG4
  • BQ2201PN vs BQ2201SN-N
  • BQ2201PN vs BQ2201SN
  • BQ2201PN vs BQ2201PNG4
  • BQ2201PN vs BQ2204ASN
  • BQ2201PN vs BQ2203APN
  • BQ2201PN vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its