BQ2002SN
BQ2002SN
Active
Description:  IC BATT CONTRL MULTI-CHEM 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2002SN Datasheet
History Price: $2.07973
In Stock: 21400
BQ2002SN Specification
Specification
Part No
BQ2002SN
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
Constant, Pulsed
Programmable Features
Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
2V
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2002SN Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2002SN Description
The Texas Instruments BQ2002SN is a highly integrated battery charger and management IC designed specifically for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device is particularly well-suited for applications requiring efficient charging, battery monitoring, and protection features, making it ideal for portable electronics, power tools, and other battery-operated devices.

## Key Features

1. Smart Charging: The BQ2002SN employs advanced charging algorithms, including constant current (CC) and constant voltage (CV) charging modes. This ensures that batteries are charged efficiently and safely, maximizing their lifespan and performance.

2. Delta-V Detection: The device features delta-V detection, which allows it to detect the end of the charging cycle accurately. This feature is crucial for preventing overcharging, which can lead to battery damage and reduced performance.

3. Temperature Monitoring: The BQ2002SN includes temperature monitoring capabilities, allowing it to adjust the charging process based on the battery temperature. This helps to ensure safe operation and prevents overheating during charging.

4. Trickle Charge Mode: The device supports a trickle charge mode, which is useful for maintaining the charge of batteries that are not in regular use. This feature helps to keep the batteries in optimal condition without overcharging them.

5. Integrated Protection Features: The BQ2002SN includes several protection features, such as over-voltage protection, over-current protection, and thermal shutdown. These safeguards help to protect both the battery and the charger from potential damage.

6. Flexible Configuration: The device can be configured to support various battery chemistries and capacities, making it versatile for a wide range of applications.

## Specifications

- Part Number: BQ2002SN
- Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 3V to 15V
- Charging Current: Programmable charging current up to 1A
- Delta-V Detection Voltage: Adjustable delta-V detection threshold
- Trickle Charge Current: Programmable trickle charge current
- Temperature Sensing: Supports external thermistor for temperature monitoring
- Protection Features: Over-voltage, over-current, and thermal protection
- Dimensions: 4.9mm x 3.9mm x 1.5mm (SOIC package)

## Applications

The BQ2002SN is suitable for a variety of applications, including:

- Portable Electronics: Ideal for devices such as handheld tools, cameras, and other battery-operated gadgets that require efficient charging.
- Power Tools: Used in rechargeable power tools where reliable battery management is essential for performance and safety.
- Consumer Electronics: Suitable for various consumer electronics that utilize NiCd or NiMH batteries.
- Battery Packs: Can be integrated into custom battery packs for various applications, ensuring efficient charging and management.

## Conclusion

The Texas Instruments BQ2002SN is a robust and versatile battery charger and management solution that offers a range of features to enhance the performance and safety of NiCd and NiMH batteries. With its smart charging capabilities, integrated protection mechanisms, and flexible configuration options, the BQ2002SN is an excellent choice for various applications requiring reliable battery management. Its advanced features ensure optimal charging performance, making it well-suited for modern battery-operated devices.
BQ2002SN Compare Parts
  • BQ2002SN vs BQ2954SNTR
  • BQ2002SN vs BQ2954SN
  • BQ2002SN vs BQ2954PN
  • BQ2002SN vs BQ25980YFFR
  • BQ2002SN vs BQ25971YFFT
  • BQ2002SN vs BQ25971YFFR
  • BQ2002SN vs BQ25970YFFT
  • BQ2002SN vs BQ25970YFFR
  • BQ2002SN vs BQ25968YFFR
  • BQ2002SN vs BQ25960YBGR
  • BQ2002SN vs BQ25910YFFT
  • BQ2002SN vs BQ25910YFFR
  • BQ2002SN vs BQ25898YFFT
  • BQ2002SN vs BQ25898YFFR
  • BQ2002SN vs BQ25898DYFFT
  • BQ2002SN vs BQ25898DYFFR
  • BQ2002SN vs BQ25898CYFFT
  • BQ2002SN vs BQ25898CYFFR
  • BQ2002SN vs BQ25896RTWT
  • BQ2002SN vs BQ25896RTWR
  • BQ2002SN vs BQ25895RTWT
  • BQ2002SN vs BQ25895RTWR
  • BQ2002SN vs BQ25895MRTWT
  • BQ2002SN vs BQ25895MRTWR
  • BQ2002SN vs BQ25892RTWT
  • BQ2002SN vs BQ25892RTWR
  • BQ2002SN vs BQ25890RTWT
  • BQ2002SN vs BQ25890RTWR
  • BQ2002SN vs BQ25890HRTWT
  • BQ2002SN vs BQ25890HRTWR
  • BQ2002SN vs BQ25886RGET
  • BQ2002SN vs BQ25886RGER
  • BQ2002SN vs BQ25883RGET
  • BQ2002SN vs BQ25883RGER
  • BQ2002SN vs BQ25872YFFT
  • BQ2002SN vs BQ25872YFFR
  • BQ2002SN vs BQ25871YFFT
  • BQ2002SN vs BQ25871YFFR
  • BQ2002SN vs BQ25798RQMR
  • BQ2002SN vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.