BQ2002SN
BQ2002SN
Active
Description:  IC BATT CONTRL MULTI-CHEM 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2002SN Datasheet
History Price: $2.07973
In Stock: 21400
BQ2002SN vs BQ25798RQMR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
1 ~ 4
Current - Charging
Constant, Pulsed
Constant
Programmable Features
Voltage
Current, Timer, Voltage
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
5A
Battery Pack Voltage
2V
18.8V (Max)
Voltage - Supply (Max)
6V
24V
Interface
-
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
29-VFQFN
Supplier Device Package
8-SOIC
29-VQFN-HR (4x4)