Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2000TPWR
BQ2000TPWR
Active
PMIC - Battery Chargers
Description:
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ2000TPWR Datasheet
History Price: $2.80350
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2000TPWR vs BQ25872YFFR
Part No
BQ2000TPWR
BQ25872YFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
-
7A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
6V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
42-UFBGA, DSBGA
Supplier Device Package
8-TSSOP
42-DSBGA (2.8x2.5)