BQ2000PW
BQ2000PW
Active
Description:  IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2000PW Datasheet
History Price: $2.62000
In Stock: 8500
BQ2000PW vs BQ25798RQMR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1 ~ 4
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current, Timer, Voltage
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
5A
Battery Pack Voltage
-
18.8V (Max)
Voltage - Supply (Max)
6V
24V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
29-VFQFN
Supplier Device Package
8-TSSOP
29-VQFN-HR (4x4)