AFE5818ZBV
AFE5818ZBV
Active
Description:  IC AFE 16 CHAN 14BIT 289NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5818ZBV Datasheet
History Price: $189.49000
In Stock: 47900
AFE5818ZBV Specification
Specification
Part No
AFE5818ZBV
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
16
Power (Watts)
140 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.15V ~ 1.25V, 1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
289-FBGA
Supplier Device Package
289-NFBGA (15x15)
AFE5818ZBV Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5818ZBV Description
The Texas Instruments AFE5818ZBV is a highly integrated analog front-end (AFE) designed for high-performance applications in medical imaging, industrial, and other precision measurement systems. This device is particularly well-suited for ultrasound applications, where it provides the necessary features to handle the complexities of signal acquisition and processing.

## Key Features

1. High-Performance ADCs: The AFE5818ZBV includes four 12-bit analog-to-digital converters (ADCs) that operate at sampling rates up to 65 MSPS. This high sampling rate is essential for capturing fast-changing signals, which is critical in applications like ultrasound imaging.

2. Wide Input Frequency Range: The device supports a wide input frequency range, making it suitable for various applications. It can handle signals from DC up to several MHz, allowing for flexibility in design.

3. Integrated Low-Noise Amplifiers (LNAs): The AFE5818ZBV features integrated low-noise amplifiers that provide high gain and low noise figures. This is crucial for amplifying weak signals from sensors without introducing significant noise, ensuring high fidelity in signal processing.

4. Programmable Gain Amplifiers (PGAs): The device includes programmable gain amplifiers that allow users to adjust the gain settings according to their specific application needs. This programmability enhances the versatility of the AFE in different scenarios.

5. Digital Signal Processing (DSP) Capabilities: The AFE5818ZBV is equipped with built-in digital signal processing capabilities, enabling advanced signal processing techniques such as filtering and demodulation. This feature reduces the need for external processing components, simplifying system design.

6. Flexible Data Interface: The device supports various data interfaces, including LVDS and CMOS, allowing for easy integration with different digital processing units. This flexibility is essential for adapting to various system architectures.

7. Low Power Consumption: The AFE5818ZBV is designed for low power operation, making it suitable for battery-powered applications. Its efficient design helps extend the operational life of portable devices.

## Specifications

- ADC Resolution: 12 bits
- Number of ADCs: 4
- Maximum Sampling Rate: 65 MSPS
- Input Voltage Range: ±1.5 V
- Gain Range: Programmable from 0 dB to 40 dB
- Noise Figure: Typically around 3 dB
- Supply Voltage: 3.3 V
- Power Consumption: Approximately 300 mW (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 64-pin HTQFP (Thin Quad Flat Pack)

## Applications

The AFE5818ZBV is ideal for a variety of applications, including:

- Ultrasound Imaging: Its high-performance ADCs and low-noise amplifiers make it perfect for medical ultrasound systems, where precision and clarity are paramount.
- Industrial Sensors: The device can be used in industrial applications for monitoring and control systems, where accurate signal acquisition is critical.
- Data Acquisition Systems: Its flexibility and performance make it suitable for general-purpose data acquisition systems in research and development environments.

## Conclusion

The Texas Instruments AFE5818ZBV is a versatile and high-performance analog front-end solution that meets the demanding requirements of modern signal processing applications. With its integrated features, low power consumption, and flexible interface options, it is an excellent choice for engineers looking to design advanced systems in medical, industrial, and other high-precision fields.
AFE5818ZBV Compare Parts
  • AFE5818ZBV vs AFE7685IABJ
  • AFE5818ZBV vs AFE7684IABJ
  • AFE5818ZBV vs AFE7683IABJ
  • AFE5818ZBV vs AFE7681IABJ
  • AFE5818ZBV vs AFE7500DAAZ
  • AFE5818ZBV vs AFE7444IALK
  • AFE5818ZBV vs AFE7444IABJ
  • AFE5818ZBV vs AFE7422IALK
  • AFE5818ZBV vs AFE7422IABJ
  • AFE5818ZBV vs AFE7225IRGCT
  • AFE5818ZBV vs AFE7225IRGCR
  • AFE5818ZBV vs AFE7225IRGC25
  • AFE5818ZBV vs AFE7222IRGCT
  • AFE5818ZBV vs AFE7222IRGCR
  • AFE5818ZBV vs AFE7222IRGC25
  • AFE5818ZBV vs AFE58JD32ZBV
  • AFE5818ZBV vs AFE58JD28ZAV
  • AFE5818ZBV vs AFE58JD18ZBV
  • AFE5818ZBV vs AFE58JD16ZAV
  • AFE5818ZBV vs AFE5851IRGCT
  • AFE5818ZBV vs AFE5851IRGCR
  • AFE5818ZBV vs AFE5832ZBV
  • AFE5818ZBV vs AFE5828ZAV
  • AFE5818ZBV vs AFE5816ZAV
  • AFE5818ZBV vs AFE5812ZCF
  • AFE5818ZBV vs AFE5809ZCF
  • AFE5818ZBV vs AFE5808ZCF
  • AFE5818ZBV vs AFE5808AZCF
  • AFE5818ZBV vs AFE5807ZCF
  • AFE5818ZBV vs AFE5805ZCF
  • AFE5818ZBV vs AFE5804ZCF
  • AFE5818ZBV vs AFE5803ZCF
  • AFE5818ZBV vs AFE5801IRGCT
  • AFE5818ZBV vs AFE5801IRGCR
  • AFE5818ZBV vs AFE5401TRGCTQ1
  • AFE5818ZBV vs AFE5401TRGCRQ1
  • AFE5818ZBV vs AFE49I30YZT
  • AFE5818ZBV vs AFE49I30YZR
  • AFE5818ZBV vs AFE4950YBGT
  • AFE5818ZBV vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller