AFE031AIRGZR
AFE031AIRGZR
Active
Description:  IC AFE 1 CHAN 10BIT 48VQFN
Manufacturer:  Texas Instruments
History Price: $4.40000
In Stock: 36000
AFE031AIRGZR Specification
Specification
Part No
AFE031AIRGZR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
AFE031AIRGZR Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E/1K
AFE1104E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE031AIRGZR Compare Parts
  • AFE031AIRGZR vs AFE7685IABJ
  • AFE031AIRGZR vs AFE7684IABJ
  • AFE031AIRGZR vs AFE7683IABJ
  • AFE031AIRGZR vs AFE7681IABJ
  • AFE031AIRGZR vs AFE7500DAAZ
  • AFE031AIRGZR vs AFE7444IALK
  • AFE031AIRGZR vs AFE7444IABJ
  • AFE031AIRGZR vs AFE7422IALK
  • AFE031AIRGZR vs AFE7422IABJ
  • AFE031AIRGZR vs AFE7225IRGCT
  • AFE031AIRGZR vs AFE7225IRGCR
  • AFE031AIRGZR vs AFE7225IRGC25
  • AFE031AIRGZR vs AFE7222IRGCT
  • AFE031AIRGZR vs AFE7222IRGCR
  • AFE031AIRGZR vs AFE7222IRGC25
  • AFE031AIRGZR vs AFE58JD32ZBV
  • AFE031AIRGZR vs AFE58JD28ZAV
  • AFE031AIRGZR vs AFE58JD18ZBV
  • AFE031AIRGZR vs AFE58JD16ZAV
  • AFE031AIRGZR vs AFE5851IRGCT
  • AFE031AIRGZR vs AFE5851IRGCR
  • AFE031AIRGZR vs AFE5832ZBV
  • AFE031AIRGZR vs AFE5828ZAV
  • AFE031AIRGZR vs AFE5818ZBV
  • AFE031AIRGZR vs AFE5816ZAV
  • AFE031AIRGZR vs AFE5812ZCF
  • AFE031AIRGZR vs AFE5809ZCF
  • AFE031AIRGZR vs AFE5808ZCF
  • AFE031AIRGZR vs AFE5808AZCF
  • AFE031AIRGZR vs AFE5807ZCF
  • AFE031AIRGZR vs AFE5805ZCF
  • AFE031AIRGZR vs AFE5804ZCF
  • AFE031AIRGZR vs AFE5803ZCF
  • AFE031AIRGZR vs AFE5801IRGCT
  • AFE031AIRGZR vs AFE5801IRGCR
  • AFE031AIRGZR vs AFE5401TRGCTQ1
  • AFE031AIRGZR vs AFE5401TRGCRQ1
  • AFE031AIRGZR vs AFE49I30YZT
  • AFE031AIRGZR vs AFE49I30YZR
  • AFE031AIRGZR vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.