AFE030AIRGZR
AFE030AIRGZR
Active
Description:  IC AFE 1 CHAN 10BIT 48VQFN
Manufacturer:  Texas Instruments
History Price: $2.54100
In Stock: 23800
AFE030AIRGZR Specification
Specification
Part No
AFE030AIRGZR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
AFE030AIRGZR Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E/1K
AFE1104E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE030AIRGZR Description
Texas Instruments AFE030AIRGZR Overview

The AFE030AIRGZR is an advanced analog front-end (AFE) from Texas Instruments, specifically designed for high-performance applications in precision measurement and communication systems. It combines multiple functions in a single chip, making it suitable for systems where space, power efficiency, and high performance are critical.

Key Features:

* High-Resolution ADC: The AFE030AIRGZR integrates a high-resolution analog-to-digital converter (ADC) that supports up to 16 bits of resolution. This allows for precise measurement and high-fidelity signal capture in applications requiring accurate data acquisition.
* Integrated Programmable Gain Amplifier (PGA): The device includes a programmable gain amplifier that can amplify weak signals before analog-to-digital conversion, enabling high-precision measurements from low-level signals.
* Low Power Consumption: The AFE030AIRGZR is designed with low power consumption in mind, consuming less than 100 mW during typical operation. This makes it well-suited for portable or energy-efficient systems.
* On-Chip Voltage Reference: The device includes a built-in voltage reference, eliminating the need for external components and simplifying the design of the power supply circuitry.
* Wide Input Voltage Range: It has a broad input voltage range, which makes it adaptable to a variety of signal sources and different system requirements.
* Flexible Digital Output Interface: The device provides a digital output interface compatible with common standards like SPI or parallel interfaces, making it easy to integrate with a wide range of microcontrollers and digital systems.
* Low Noise and High Accuracy: The AFE030AIRGZR is optimized for low noise, ensuring high-accuracy data conversion with minimal distortion, which is critical in high-precision applications.

Specifications:

* Resolution: 16-bit ADC, offering high resolution for precise measurements in applications like industrial instrumentation and medical devices.
* Data Rate: Supports data conversion rates up to 1 MSPS (million samples per second), making it suitable for real-time applications requiring fast data acquisition.
* Input Voltage Range: ±10 V, providing flexibility for various input signal levels.
* Output Interface: The AFE030AIRGZR supports both SPI and parallel interface modes, enabling compatibility with a wide range of digital systems.
* Power Supply: Operates from a 5V single supply or dual supply with a typical current consumption of less than 100 mA during active operation.
* Power Consumption: Typically consumes 90 mW in standard operating mode, which is highly efficient for its performance level.
* Temperature Range: The device operates across a wide temperature range of -40°C to +125°C, ensuring reliability in harsh environmental conditions.
* Input Impedance: Typically 10 MΩ, which ensures minimal loading on the source and preserves signal integrity.
* Output Impedance: Typically 50 Ω, making it suitable for driving standard digital inputs.
* Voltage Reference: The AFE030AIRGZR comes with a built-in 2.5 V reference voltage, reducing the need for additional external reference circuitry.
* Noise Performance: Ultra-low noise performance with an integrated low-noise amplifier (LNA), achieving excellent signal-to-noise ratio (SNR) and total harmonic distortion (THD) specifications.

Applications:

* Industrial Process Control: The AFE030AIRGZR is widely used in industrial automation systems for high-precision measurement and monitoring of sensors such as temperature, pressure, and current sensors.
* Medical Devices: Ideal for use in medical instrumentation where precision is critical, such as in electrocardiogram (ECG) or other diagnostic equipment that requires accurate signal acquisition from sensors.
* Data Acquisition Systems: In scientific research or industrial test equipment, where high-accuracy ADCs are required for signal processing and monitoring of environmental or mechanical variables.
* Communication Systems: The device can be used in RF or communication systems, particularly for digitizing analog signals and improving the fidelity of the data being transmitted.
* Instrumentation: Its high-resolution ADC and programmable gain features make the AFE030AIRGZR suitable for instrumentation systems that require precise data measurement and conversion.

Conclusion:

The AFE030AIRGZR from Texas Instruments is a versatile, high-performance analog front-end designed for precise data acquisition and signal processing. With its high-resolution ADC, integrated programmable gain amplifier, low power consumption, and wide input voltage range, it is ideal for a range of applications, including industrial, medical, and communications systems. Its low noise and high accuracy make it an excellent choice for any system requiring high-fidelity signal conversion.
AFE030AIRGZR Compare Parts
  • AFE030AIRGZR vs AFE7685IABJ
  • AFE030AIRGZR vs AFE7684IABJ
  • AFE030AIRGZR vs AFE7683IABJ
  • AFE030AIRGZR vs AFE7681IABJ
  • AFE030AIRGZR vs AFE7500DAAZ
  • AFE030AIRGZR vs AFE7444IALK
  • AFE030AIRGZR vs AFE7444IABJ
  • AFE030AIRGZR vs AFE7422IALK
  • AFE030AIRGZR vs AFE7422IABJ
  • AFE030AIRGZR vs AFE7225IRGCT
  • AFE030AIRGZR vs AFE7225IRGCR
  • AFE030AIRGZR vs AFE7225IRGC25
  • AFE030AIRGZR vs AFE7222IRGCT
  • AFE030AIRGZR vs AFE7222IRGCR
  • AFE030AIRGZR vs AFE7222IRGC25
  • AFE030AIRGZR vs AFE58JD32ZBV
  • AFE030AIRGZR vs AFE58JD28ZAV
  • AFE030AIRGZR vs AFE58JD18ZBV
  • AFE030AIRGZR vs AFE58JD16ZAV
  • AFE030AIRGZR vs AFE5851IRGCT
  • AFE030AIRGZR vs AFE5851IRGCR
  • AFE030AIRGZR vs AFE5832ZBV
  • AFE030AIRGZR vs AFE5828ZAV
  • AFE030AIRGZR vs AFE5818ZBV
  • AFE030AIRGZR vs AFE5816ZAV
  • AFE030AIRGZR vs AFE5812ZCF
  • AFE030AIRGZR vs AFE5809ZCF
  • AFE030AIRGZR vs AFE5808ZCF
  • AFE030AIRGZR vs AFE5808AZCF
  • AFE030AIRGZR vs AFE5807ZCF
  • AFE030AIRGZR vs AFE5805ZCF
  • AFE030AIRGZR vs AFE5804ZCF
  • AFE030AIRGZR vs AFE5803ZCF
  • AFE030AIRGZR vs AFE5801IRGCT
  • AFE030AIRGZR vs AFE5801IRGCR
  • AFE030AIRGZR vs AFE5401TRGCTQ1
  • AFE030AIRGZR vs AFE5401TRGCRQ1
  • AFE030AIRGZR vs AFE49I30YZT
  • AFE030AIRGZR vs AFE49I30YZR
  • AFE030AIRGZR vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.