Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5818ZBV
AFE5818ZBV
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 16 CHAN 14BIT 289NFBGA
Manufacturer:
Texas Instruments
Datasheet:
AFE5818ZBV Datasheet
History Price: $189.49000
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE5818ZBV vs AFE5808ZCF
Part No
AFE5818ZBV
AFE5808ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Active
Active
Number of Bits
14
12, 14
Number of Channels
16
8
Power (Watts)
140 mW
158 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.15V ~ 1.25V, 1.7V ~ 1.9V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
289-FBGA
135-BGA
Supplier Device Package
289-NFBGA (15x15)
135-NFBGA (15x9)