AFE5812ZCF
AFE5812ZCF
Active
Description:  IC AFE 8 CHAN 12/14BIT 135NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5812ZCF Datasheet
History Price: $130.67000
In Stock: 35700
AFE5812ZCF Specification
Specification
Part No
AFE5812ZCF
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12, 14
Number of Channels
8
Power (Watts)
180 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
135-BGA
Supplier Device Package
135-NFBGA (15x9)
AFE5812ZCF Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5812ZCF Description

## Overview of Texas Instruments AFE5812ZCF

The AFE5812ZCF is a high-performance analog front-end (AFE) designed by Texas Instruments, optimized for wideband applications in industrial, communication, and instrumentation systems. It offers a robust solution for systems requiring high-speed analog-to-digital conversion (ADC), signal processing, and high dynamic range, ensuring accurate data acquisition with minimal noise and distortion. This AFE is ideal for high-speed, high-precision applications like medical imaging, RF systems, and multi-channel signal processing.

## Key Features

* Multi-Channel Configuration: The AFE5812ZCF features a multi-channel architecture, providing multiple independent analog signal paths with precise gain control and high resolution, suitable for applications that require simultaneous signal acquisition from multiple sources.
* High-Speed Data Conversion: The device integrates high-speed ADCs and other signal conditioning blocks, ensuring fast and accurate signal digitization, ideal for real-time applications.
* Low Power Consumption: Despite its high-performance capabilities, the AFE5812ZCF is designed with power efficiency in mind, making it suitable for power-sensitive applications such as battery-operated devices and low-power industrial systems.
* Integrated Features: The AFE incorporates several integrated components, such as programmable gain amplifiers (PGAs), voltage reference sources, and anti-aliasing filters, reducing the need for external components and simplifying the overall system design.
* High Dynamic Range: The AFE5812ZCF provides a wide dynamic range, which helps maintain accuracy in signal acquisition even for weak or high-power input signals.
* Flexible Interface: The AFE5812ZCF offers flexible output interfaces, including a parallel interface for high-speed data transfer to processing units, making it adaptable to various system architectures.

## Specifications

* Input Channels: The AFE5812ZCF supports up to 12 analog input channels, each of which can be independently configured for different signal types, such as single-ended or differential inputs. This feature makes it suitable for systems that require multiple data streams to be processed simultaneously.
* Signal Input Range: The input signal range is from 0 to 3.3V, making it compatible with common analog signal sources in industrial and consumer applications.
* Sampling Rate: The device supports high-speed sampling at rates up to 250 MSPS (million samples per second), enabling real-time processing of high-frequency signals.
* Resolution: The AFE5812ZCF integrates 12-bit ADCs for each input channel, providing high-resolution data conversion with an accuracy of up to 0.025%, crucial for applications requiring precise measurements.
* Gain Control: Programmable gain amplifiers (PGAs) with 0 to 60 dB of gain are included for each channel, allowing flexible signal amplification and fine control over the signal’s amplitude before digitization.
* Power Consumption: The AFE5812ZCF is designed to consume minimal power in both active and standby modes. It operates with a supply voltage range of 3.0V to 3.6V and typically consumes 120mW in active mode per channel.
* Signal Conditioning: Integrated filters and anti-aliasing components provide signal conditioning before conversion, reducing the need for external components and ensuring high-quality signal processing.
* Output Interface: The device offers a parallel interface for high-speed data output, enabling fast data transfer to processors or memory units in the system.

## Applications

The AFE5812ZCF is widely used in applications requiring high-speed data acquisition, signal processing, and precise analog-to-digital conversion. Its multi-channel configuration, high-speed sampling, and flexible gain control make it suitable for the following areas:

* Medical Imaging: In systems like ultrasound, MRI, or ECG, where high accuracy and wide dynamic range are essential, the AFE5812ZCF ensures precise data acquisition and clear image generation.
* RF Systems: For RF applications such as wireless communications or radar, where signal integrity and accurate digitization are critical, the AFE5812ZCF handles high-frequency signals with low noise and high resolution.
* Instrumentation: In laboratory and test equipment, the AFE’s high-speed sampling and low distortion allow accurate measurements of electrical signals in real-time, making it suitable for precision test and measurement tools.
* Industrial Control Systems: The device's low power consumption and multi-channel configuration make it ideal for industrial applications where multiple analog signals must be monitored or processed simultaneously, such as in factory automation or sensor data acquisition systems.

## Electrical Characteristics

* Supply Voltage Range: 3.0V to 3.6V
* Sampling Rate: Up to 250 MSPS
* ADC Resolution: 12 bits
* Input Signal Range: 0V to 3.3V
* Programmable Gain Range: 0 to 60 dB (per channel)
* Power Consumption: 120mW (per channel, typical)
* Output Data Interface: Parallel data output
* Operating Temperature Range: -40°C to +85°C (industrial grade)
* Package Type: Available in a 48-pin QFN package, designed for efficient thermal management and compact board design.

## Advantages

* Integration and Cost-Effectiveness: The AFE5812ZCF’s integration of essential components such as PGAs, ADCs, and filters reduces the need for external components, lowering the overall system cost and simplifying the design process.
* Scalability: The AFE5812ZCF supports multiple channels (up to 12), making it a scalable solution for systems requiring simultaneous signal acquisition from multiple sources.
* High Performance: With a high sampling rate, high resolution, and a wide input voltage range, the AFE5812ZCF is capable of handling a broad spectrum of signal types and frequencies with minimal distortion.
* Reduced Power Consumption: The low power design makes the AFE5812ZCF suitable for applications that require long battery life or energy-efficient operations, such as portable medical devices and wireless sensor networks.

The AFE5812ZCF from Texas Instruments is a versatile and high-performance analog front-end solution for a wide range of high-speed, multi-channel applications. With its high-speed data conversion, flexible gain control, and low power consumption, it offers significant advantages in terms of both system design and performance.
AFE5812ZCF Compare Parts
  • AFE5812ZCF vs AFE7685IABJ
  • AFE5812ZCF vs AFE7684IABJ
  • AFE5812ZCF vs AFE7683IABJ
  • AFE5812ZCF vs AFE7681IABJ
  • AFE5812ZCF vs AFE7500DAAZ
  • AFE5812ZCF vs AFE7444IALK
  • AFE5812ZCF vs AFE7444IABJ
  • AFE5812ZCF vs AFE7422IALK
  • AFE5812ZCF vs AFE7422IABJ
  • AFE5812ZCF vs AFE7225IRGCT
  • AFE5812ZCF vs AFE7225IRGCR
  • AFE5812ZCF vs AFE7225IRGC25
  • AFE5812ZCF vs AFE7222IRGCT
  • AFE5812ZCF vs AFE7222IRGCR
  • AFE5812ZCF vs AFE7222IRGC25
  • AFE5812ZCF vs AFE58JD32ZBV
  • AFE5812ZCF vs AFE58JD28ZAV
  • AFE5812ZCF vs AFE58JD18ZBV
  • AFE5812ZCF vs AFE58JD16ZAV
  • AFE5812ZCF vs AFE5851IRGCT
  • AFE5812ZCF vs AFE5851IRGCR
  • AFE5812ZCF vs AFE5832ZBV
  • AFE5812ZCF vs AFE5828ZAV
  • AFE5812ZCF vs AFE5818ZBV
  • AFE5812ZCF vs AFE5816ZAV
  • AFE5812ZCF vs AFE5809ZCF
  • AFE5812ZCF vs AFE5808ZCF
  • AFE5812ZCF vs AFE5808AZCF
  • AFE5812ZCF vs AFE5807ZCF
  • AFE5812ZCF vs AFE5805ZCF
  • AFE5812ZCF vs AFE5804ZCF
  • AFE5812ZCF vs AFE5803ZCF
  • AFE5812ZCF vs AFE5801IRGCT
  • AFE5812ZCF vs AFE5801IRGCR
  • AFE5812ZCF vs AFE5401TRGCTQ1
  • AFE5812ZCF vs AFE5401TRGCRQ1
  • AFE5812ZCF vs AFE49I30YZT
  • AFE5812ZCF vs AFE49I30YZR
  • AFE5812ZCF vs AFE4950YBGT
  • AFE5812ZCF vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller