Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5812ZCF
AFE5812ZCF
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 8 CHAN 12/14BIT 135NFBGA
Manufacturer:
Texas Instruments
Datasheet:
AFE5812ZCF Datasheet
History Price: $130.67000
In Stock: 35700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE5812ZCF vs AFE7225IRGCT
Part No
AFE5812ZCF
AFE7225IRGCT
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12, 14
12
Number of Channels
8
4
Power (Watts)
180 mW
650 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
2.85V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 1.9V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
135-BGA
64-VFQFN Exposed Pad
Supplier Device Package
135-NFBGA (15x9)
64-VQFN (9x9)