ADS7869IPZT
ADS7869IPZT
Active
Description:  ADS7869 12-CH 7 SIMULTANEOUS SAM
Manufacturer:  National Semiconductor
Datasheet:   ADS7869IPZT Datasheet
History Price: Active
In Stock: 21000
ADS7869IPZT Specification
Specification
Part No
ADS7869IPZT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Motor Control
Number of Channels
12
Resolution (Bits)
12 b
Sampling Rate (Per Second)
1M
Data Interface
Serial, Parallel
Voltage Supply Source
Single Supply
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
ADS7869IPZT PDF Datasheet
ADS7869IPZT Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS7869IPZT Compare Parts
  • ADS7869IPZT vs ADS7871IDBG4
  • ADS7869IPZT vs ADS7871IDB
  • ADS7869IPZT vs ADS7870EAG4
  • ADS7869IPZT vs ADS7870EA/1K
  • ADS7869IPZT vs ADS7870EA
  • ADS7869IPZT vs ADS7869IPZTRG4
  • ADS7869IPZT vs ADS7869IPZTR
  • ADS7869IPZT vs ADS58J89IRGCT
  • ADS7869IPZT vs ADS58J89IRGCR
  • ADS7869IPZT vs ADS58J89IRGC25
  • ADS7869IPZT vs ADS58J64IRMPT
  • ADS7869IPZT vs ADS58J64IRMPR
  • ADS7869IPZT vs ADS58J63IRMPT
  • ADS7869IPZT vs ADS58J63IRMPR
  • ADS7869IPZT vs ADS58C48IPFPR
  • ADS7869IPZT vs ADS58C48IPFP
  • ADS7869IPZT vs ADS1209SPWR
  • ADS7869IPZT vs ADS1208IPWRG4
  • ADS7869IPZT vs ADS1208IPWR
  • ADS7869IPZT vs ADS1208IPW
  • ADS7869IPZT vs ADS1205IRGET
  • ADS7869IPZT vs ADS1205IRGERG4
  • ADS7869IPZT vs ADS1205IRGER
  • ADS7869IPZT vs ADS1204IRHBT
  • ADS7869IPZT vs ADS1204IRHBR
  • ADS7869IPZT vs ADS1203IRGTT
  • ADS7869IPZT vs ADS1203IRGTRG4
  • ADS7869IPZT vs ADS1203IRGTR
  • ADS7869IPZT vs ADS1203IPWT
  • ADS7869IPZT vs ADS1203IPWRG4
  • ADS7869IPZT vs ADS1203IPWR
  • ADS7869IPZT vs ADS1202IPWT
  • ADS7869IPZT vs ADS1202IPWRG4
  • ADS7869IPZT vs ADS1202IPWR
  • ADS7869IPZT vs ADS1201UG4
  • ADS7869IPZT vs ADS1201U/1K
  • ADS7869IPZT vs ADS1201U-1/1K
  • ADS7869IPZT vs ADS1201U
  • ADS7869IPZT vs ADS7846AE
  • ADS7869IPZT vs ADS58J64IRRHT
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.