ADS7869IPZT
ADS7869IPZT
Active
Description:  ADS7869 12-CH 7 SIMULTANEOUS SAM
Manufacturer:  National Semiconductor
Datasheet:   ADS7869IPZT Datasheet
History Price: Active
In Stock: 21000
ADS7869IPZT vs ADS1201U
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
Motor Control
Modulator
Number of Channels
12
1
Resolution (Bits)
12 b
24 b
Sampling Rate (Per Second)
1M
1k
Data Interface
Serial, Parallel
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-TQFP (14x14)
16-SOIC