Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ National Semiconductor ADS7869IPZT
ADS7869IPZT
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
ADS7869 12-CH 7 SIMULTANEOUS SAM
Manufacturer:
National Semiconductor
Datasheet:
ADS7869IPZT Datasheet
History Price: Active
In Stock: 21000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7869IPZT vs ADS7870EA
Part No
ADS7869IPZT
ADS7870EA
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Motor Control
Data Acquisition System (DAS)
Number of Channels
12
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
1M
52k
Data Interface
Serial, Parallel
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
100-TQFP (14x14)
28-SSOP