ADS1203IRGTT
ADS1203IRGTT
Active
Description:  IC MODULATOR 16BIT 40K 16QFN
Manufacturer:  Texas Instruments
History Price: $9.19000
In Stock: 36800
ADS1203IRGTT Specification
Specification
Part No
ADS1203IRGTT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
40k
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VQFN (3x3)
ADS1203IRGTT Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTT Description

## Overview of Texas Instruments ADS1203IRGTT

The ADS1203IRGTT is a high-precision, low-power delta-sigma analog-to-digital converter (ADC) designed by Texas Instruments. It is part of the ADS1203 series and is optimized for applications that require accurate and reliable conversion of analog signals into digital data with minimal noise and distortion. This ADC is typically used in applications like industrial process control, medical instrumentation, and precision measurement systems where high-resolution analog-to-digital conversion is crucial.

The device uses a delta-sigma modulation technique to convert analog input signals into digital outputs, achieving high accuracy with low power consumption. The ADS1203 features a 24-bit resolution, which provides excellent signal detail, making it suitable for measuring small analog signals with great precision.

## Key Features of ADS1203IRGTT

* 24-Bit Resolution: The ADS1203 offers a 24-bit resolution, allowing it to convert very small input signals into high-accuracy digital representations. This is ideal for applications that require fine measurements, such as sensor data acquisition or medical equipment.
* Low Power Consumption: The ADC operates at low power, consuming typically only 2.5mA during active conversion and 0.5μA in power-down mode. This makes it ideal for battery-operated devices and portable systems.
* Internal Voltage Reference: The device has an internal, low-drift voltage reference, providing excellent accuracy and stability for the conversion process without requiring external reference sources.
* Differential Inputs: The ADS1203 supports differential input signals, which helps in rejecting common-mode noise and improving the accuracy of the conversion in noisy environments.
* Programmable Gain Amplifier (PGA): The device integrates a programmable gain amplifier with selectable gain options, allowing it to handle a wide range of input signal levels and improve the signal-to-noise ratio (SNR) for weak signals.
* Low Noise: With its delta-sigma architecture and integrated filtering, the ADS1203 achieves low noise performance, making it suitable for precision measurement applications.
* Flexible Output Data Rates: The output data rate can be programmed, allowing for flexibility in terms of the trade-off between speed and resolution. The device supports a range of data rates up to 20 SPS (samples per second).
* Digital Interface: The ADC communicates with a system through a serial SPI interface, which is compatible with a wide range of microcontrollers and processors.
* Compact Package: The ADS1203 comes in a small TSSOP-16 package, making it suitable for space-constrained designs.
* High Input Impedance: It has a high input impedance, making it suitable for use with high-impedance sensors and transducers.

## Electrical Specifications

* Supply Voltage:

* Operating voltage range: 2.7V to 5.25V.
* Typical supply voltage: 5V.

* Resolution:

* 24-bit resolution with a typical effective number of bits (ENOB) of 22 bits.

* Data Rate:

* The device supports selectable data rates: 10 SPS, 20 SPS, 40 SPS, 80 SPS, and 160 SPS. The data rate impacts the noise performance and the settling time of the ADC.

* Input Voltage Range:

* Differential input range: The input voltage must fall within the range of ±Vref. This is based on the reference voltage, which can be provided externally or internally.

* Input Impedance:

* The device has a high input impedance (greater than 10 MΩ) at the differential inputs, which is critical for interfacing with high-impedance sensors without introducing significant loading effects.

* Power Consumption:

* Active mode: Typically 2.5 mA during conversions at a standard data rate.
* Power-down mode: Typically 0.5 μA, ensuring low standby power consumption in battery-operated systems.

* Noise Performance:

* Noise density: Typically 2.2 nV/√Hz at 1 kHz.
* Total harmonic distortion (THD): Typically -100 dB.

* Input Voltage Reference:

* The ADS1203 includes an internal 2.5V reference (typical), with an external reference input available for improved precision if desired.

* Temperature Range:

* The device operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where temperature stability is critical.

## Package Type and Pinout

* Package Type:
The ADS1203 comes in a TSSOP-16 package, which is compact and ideal for designs with limited space. This 16-pin package includes all necessary pins for the device's power, inputs, outputs, and control.

* Pinout:

* Pin 1: Vref+ (Reference Voltage Positive)
* Pin 2: REF- (Reference Voltage Negative)
* Pin 3: IN+ (Analog Input Positive)
* Pin 4: IN- (Analog Input Negative)
* Pin 5: AGND (Analog Ground)
* Pin 6: AVDD (Analog Supply Voltage)
* Pin 7-8: SCK, SDI (SPI Interface Pins: Clock and Data Input)
* Pin 9: CS (Chip Select)
* Pin 10: SDO (SPI Data Output)
* Pin 11-16: Digital Ground, Power Pins, Control Signals

## Performance Characteristics

* High Accuracy:
The 24-bit resolution of the ADS1203 allows for precise measurements with excellent linearity and accuracy, even for weak input signals. Its low noise and high input impedance further ensure that small signals are faithfully captured without significant distortion.

* Programmable Gain:
The onboard programmable gain amplifier (PGA) allows for input signal amplification, improving the overall signal-to-noise ratio (SNR) and enabling the ADC to work effectively with a wide range of sensor outputs. The selectable gain values are 1, 2, 4, 8, 16, 32, 64, and 128, which can be configured based on the input signal strength and required resolution.

* Low Drift:
The device features excellent temperature stability and low drift of the internal reference voltage, ensuring that performance remains consistent even under varying environmental conditions.

* Fast Settling Time:
The ADS1203 offers a fast settling time of approximately 10 ms for each conversion, allowing it to be used in systems where rapid data acquisition is necessary.

## Applications

The ADS1203IRGTT is suitable for a wide range of precision applications, including:

1. Industrial Process Control:
It is ideal for industrial control systems that require high-accuracy signal acquisition from sensors like temperature sensors, pressure sensors, and load cells.

2. Medical Instrumentation:
The ADC’s low noise and high resolution make it suitable for medical devices that require accurate measurements of small analog signals, such as ECG, EEG, or diagnostic imaging systems.

3. Data Acquisition Systems:
The ADS1203 can be used in general data acquisition systems, where it converts analog sensor data into digital form for processing and analysis.

4. Automotive Systems:
In automotive applications, the ADC’s wide temperature range and accuracy make it ideal for sensor interfaces in engine control, battery management systems, or vehicle health monitoring.

5. Weighing Scales:
The device is commonly used in precision weighing scales that require the conversion of low-level analog signals from load cells into high-resolution digital outputs.

## Conclusion

The ADS1203IRGTT from Texas Instruments is a high-performance, low-power 24-bit delta-sigma ADC that delivers excellent accuracy and precision for a wide range of applications. With its programmable gain amplifier, low noise, and support for differential input signals, it is well-suited for systems requiring high-resolution data conversion. The device's low power consumption, internal voltage reference, and broad temperature range make it an ideal choice for portable, battery-powered systems and industrial-grade applications.
ADS1203IRGTT Compare Parts
  • ADS1203IRGTT vs ADS7871IDBG4
  • ADS1203IRGTT vs ADS7871IDB
  • ADS1203IRGTT vs ADS7870EAG4
  • ADS1203IRGTT vs ADS7870EA/1K
  • ADS1203IRGTT vs ADS7870EA
  • ADS1203IRGTT vs ADS7869IPZTRG4
  • ADS1203IRGTT vs ADS7869IPZTR
  • ADS1203IRGTT vs ADS7869IPZT
  • ADS1203IRGTT vs ADS7869IPZT
  • ADS1203IRGTT vs ADS58J89IRGCT
  • ADS1203IRGTT vs ADS58J89IRGCR
  • ADS1203IRGTT vs ADS58J89IRGC25
  • ADS1203IRGTT vs ADS58J64IRMPT
  • ADS1203IRGTT vs ADS58J64IRMPR
  • ADS1203IRGTT vs ADS58J63IRMPT
  • ADS1203IRGTT vs ADS58J63IRMPR
  • ADS1203IRGTT vs ADS58C48IPFPR
  • ADS1203IRGTT vs ADS58C48IPFP
  • ADS1203IRGTT vs ADS1209SPWR
  • ADS1203IRGTT vs ADS1208IPWRG4
  • ADS1203IRGTT vs ADS1208IPWR
  • ADS1203IRGTT vs ADS1208IPW
  • ADS1203IRGTT vs ADS1205IRGET
  • ADS1203IRGTT vs ADS1205IRGERG4
  • ADS1203IRGTT vs ADS1205IRGER
  • ADS1203IRGTT vs ADS1204IRHBT
  • ADS1203IRGTT vs ADS1204IRHBR
  • ADS1203IRGTT vs ADS1203IRGTRG4
  • ADS1203IRGTT vs ADS1203IRGTR
  • ADS1203IRGTT vs ADS1203IPWT
  • ADS1203IRGTT vs ADS1203IPWRG4
  • ADS1203IRGTT vs ADS1203IPWR
  • ADS1203IRGTT vs ADS1202IPWT
  • ADS1203IRGTT vs ADS1202IPWRG4
  • ADS1203IRGTT vs ADS1202IPWR
  • ADS1203IRGTT vs ADS1201UG4
  • ADS1203IRGTT vs ADS1201U/1K
  • ADS1203IRGTT vs ADS1201U-1/1K
  • ADS1203IRGTT vs ADS1201U
  • ADS1203IRGTT vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.