ADS1203IRGTT
ADS1203IRGTT
Active
Description:  IC MODULATOR 16BIT 40K 16QFN
Manufacturer:  Texas Instruments
History Price: $9.19000
In Stock: 36800
ADS1203IRGTT vs ADS1201U
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
40k
1k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-VQFN (3x3)
16-SOIC