ADS1202IPWR
ADS1202IPWR
Active
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1202IPWR Datasheet
History Price: $3.77400
In Stock: 38000
ADS1202IPWR vs ADS7870EAG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Modulator
Data Acquisition System (DAS)
Number of Channels
1
8
Resolution (Bits)
16 b
12 b
Sampling Rate (Per Second)
40k
52k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
28-SSOP