5962-89441012A
5962-89441012A
Active
Description:  ISOLATED FEEDBACK GENERATOR 20-L
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 5700
5962-89441012A Specification
Specification
Part No
5962-89441012A
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-89441012A PDF Datasheet
5962-89441012A Related Parts
5962-8774001FA
5962-8774001FA
Texas Instruments
UC1543 POWER SUPPLY SUPERVISORY
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-88697012A
5962-88697012A
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8869701VA
5962-8869701VA
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901Q2A
5962-9750901Q2A
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-8944101CA
5962-8944101CA
Texas Instruments
ISOLATED FEEDBACK GENERATOR 14-C
5962-89441012A Description
The Texas Instruments 5962-89441012A is a high-performance operational amplifier (op-amp) designed for military and aerospace applications. This device is part of the TI's extensive portfolio of precision analog components, which are engineered to meet stringent performance and reliability standards. Below is a detailed overview of the specifications, features, and applications of the 5962-89441012A.

## Key Features:

1. High Precision: The 5962-89441012A is designed for high precision applications, offering low offset voltage and low drift characteristics, which are critical for accurate signal processing.

2. Wide Supply Voltage Range: This op-amp operates over a wide supply voltage range, typically from ±5V to ±15V, allowing it to be used in various circuit configurations.

3. Low Noise: The device features low noise performance, making it suitable for applications where signal integrity is paramount, such as in audio and instrumentation systems.

4. High Gain Bandwidth Product: The op-amp has a high gain bandwidth product, which allows it to maintain performance across a wide range of frequencies, making it suitable for high-speed applications.

5. Single-Supply Operation: The 5962-89441012A can operate with a single supply voltage, enhancing its versatility in different circuit designs.

6. Robust Packaging: The device is available in a hermetically sealed package, ensuring reliability in harsh environments, which is essential for military and aerospace applications.

7. Temperature Range: The op-amp is rated for operation over an extended temperature range, typically from -55°C to +125°C, making it suitable for extreme conditions.

## Electrical Specifications:

- Supply Voltage (V_S): ±5V to ±15V
- Input Offset Voltage (V_os): Typically 50 µV
- Input Offset Voltage Drift: Typically 0.5 µV/°C
- Input Bias Current (I_b): Typically 10 nA
- Input Impedance: 10 MΩ (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Gain Bandwidth Product (GBP): 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Output Voltage Swing: Typically ±12V with ±15V supply
- Operating Temperature Range: -55°C to +125°C

## Applications:

The 5962-89441012A is suitable for a wide range of applications, including:

- Military and Aerospace: Designed to meet the rigorous standards required in military and aerospace environments, ensuring reliability and performance.
- Instrumentation: Ideal for precision measurement and instrumentation applications where accuracy is critical.
- Signal Conditioning: Used in signal conditioning circuits to amplify and filter signals in various electronic systems.
- Data Acquisition Systems: Suitable for data acquisition systems that require high precision and low noise performance.
- Audio Applications: Can be utilized in high-fidelity audio applications where low distortion and high linearity are essential.

## Conclusion:

The Texas Instruments 5962-89441012A operational amplifier is a high-performance device that meets the demanding requirements of military and aerospace applications. With its low noise, high precision, and robust packaging, it is an excellent choice for engineers looking to design reliable and accurate analog circuits. Whether in instrumentation, signal conditioning, or audio applications, the 5962-89441012A provides the performance and reliability needed for critical applications.
5962-89441012A Compare Parts
  • 5962-89441012A vs 5962-9751301QPA
  • 5962-89441012A vs 5962-9751301QHA
  • 5962-89441012A vs 5962-9751301Q2A
  • 5962-89441012A vs 5962-9750901QPA
  • 5962-89441012A vs 5962-9750901Q2A
  • 5962-89441012A vs 5962-8944101VCA
  • 5962-89441012A vs 5962-8869701VA
  • 5962-89441012A vs 5962-88697012A
  • 5962-89441012A vs 5962-8774201VEA
  • 5962-89441012A vs 5962-8774001FA
  • 5962-89441012A vs 5962-8944101VCA
  • 5962-89441012A vs 5962-8944101CA
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.