5962-8869701VA
5962-8869701VA
Active
Description:  UC1903 QUAD SUPPLY AND LINE MONI
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 24600
5962-8869701VA Specification
Specification
Part No
5962-8869701VA
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8869701VA PDF Datasheet
5962-8869701VA Related Parts
5962-8774001FA
5962-8774001FA
Texas Instruments
UC1543 POWER SUPPLY SUPERVISORY
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-88697012A
5962-88697012A
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901Q2A
5962-9750901Q2A
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-89441012A
5962-89441012A
Texas Instruments
ISOLATED FEEDBACK GENERATOR 20-L
5962-8944101CA
5962-8944101CA
Texas Instruments
ISOLATED FEEDBACK GENERATOR 14-C
5962-8869701VA Description

## Overview of Texas Instruments 5962-8869701VA

The Texas Instruments 5962-8869701VA is a high-performance, radiation-hardened operational amplifier (op-amp) designed for use in aerospace, military, and other harsh environments. It is specifically built to withstand the demanding conditions associated with space applications, such as high radiation levels, extreme temperatures, and vibration. The 5962-8869701VA offers precision, reliability, and robustness, ensuring accurate signal amplification even in challenging operational settings.

This op-amp is a part of the Texas Instruments' military-grade series, providing high reliability and stability for mission-critical applications. It is commonly used in systems that require high precision and performance, such as avionics, satellite communications, radar systems, and military electronics. Its radiation-hardened design makes it ideal for use in space applications, where radiation exposure can otherwise degrade the performance of conventional electronic components.

## Key Specifications

* Supply Voltage:

* Operating voltage range: 4.5 V to 40 V, allowing flexibility for different system configurations.
* The wide voltage range ensures that the 5962-8869701VA can be used in various applications where voltage requirements may vary.

* Gain Bandwidth Product:

* The op-amp features a high gain bandwidth product of 1 MHz, providing adequate performance for low- to medium-frequency signal amplification in precision systems.

* Input Voltage Noise:

* Input voltage noise density is typically 3.5 nV/√Hz at 1 kHz, ensuring minimal noise interference and high signal fidelity. This is critical in applications such as sensors and signal conditioning where noise reduction is paramount.

* Input Offset Voltage:

* The device features a low input offset voltage, typically 1 mV, which is essential for high-precision applications where even the smallest variations in input could lead to measurement errors.

* Input Impedance:

* The op-amp has a high input impedance (typically 1 MΩ), which prevents signal loading and ensures the integrity of the signal source, making it ideal for use in systems that require impedance matching or high-impedance sources.

* Output Voltage Swing:

* The output voltage swing is from 0 V to (V+ - 2 V), ensuring that the output can drive subsequent stages effectively, even under low supply voltage conditions.

* Quiescent Current:

* Low quiescent current of typically 4 mA ensures minimal power consumption, which is crucial in energy-sensitive applications, particularly in battery-operated systems or space missions where power resources are limited.

* Common-Mode Rejection Ratio (CMRR):

* The CMRR is typically 90 dB, indicating the op-amp’s ability to reject common-mode signals, such as noise, which may affect both the positive and negative inputs equally. This high CMRR ensures precise differential amplification with minimal noise interference.

* Temperature Range:

* The 5962-8869701VA operates across an extended temperature range of -55°C to +125°C, making it suitable for use in extreme environments, including space applications, military systems, and other high-temperature industrial environments.

* Package Type:

* The device is available in a 8-pin dual in-line package (DIP), providing ease of integration into both surface-mounted and through-hole applications. This package type is standard for many military and aerospace-grade components.

* Radiation Hardness:

* The op-amp is specifically designed to meet the rigorous requirements of radiation hardness for space and military applications, offering resistance to ionizing radiation and minimizing the risk of performance degradation due to radiation exposure.

## Performance Features

* Radiation-Hardened Design:

* The 5962-8869701VA is built with radiation-hardened materials and design techniques to prevent failure from the ionizing radiation present in space or military environments. It can operate effectively in environments with high radiation levels, ensuring long-term reliability in mission-critical applications.

* Low Noise and High Precision:

* With its low input voltage noise and low offset voltage, the 5962-8869701VA provides precise signal amplification with minimal distortion or noise, making it suitable for applications where high signal fidelity is required.

* Temperature Stability:

* The device offers excellent temperature stability, ensuring consistent performance over a wide range of environmental conditions. This is particularly important in aerospace and military systems that operate in extreme temperatures, where standard op-amps might experience performance drift.

* High Reliability:

* Designed to meet MIL-PRF-38535 and similar military standards, the 5962-8869701VA ensures high reliability, with a low failure rate even in demanding operational environments. This makes it ideal for critical systems where failure is not an option, such as satellite communications, radar, and avionics.

* Low Power Consumption:

* Despite its high precision and robust performance, the 5962-8869701VA operates with low power consumption, making it suitable for energy-efficient designs. This feature is crucial in space applications, where minimizing power usage is often a priority.

## Applications

* Space Systems:

* The 5962-8869701VA is commonly used in space applications, including satellite electronics, space probes, and communication satellites. Its radiation-hardened features make it suitable for environments with high levels of radiation, such as outer space.

* Military Electronics:

* In military systems, the op-amp is employed in radar systems, guidance and control systems, and other sensitive military applications where reliability and precision are critical.

* Avionics:

* The device is well-suited for use in avionics systems, where high-precision, low-noise, and temperature-stable op-amps are essential for signal processing in flight control systems, navigation equipment, and communication systems.

* Signal Conditioning:

* The op-amp is used in signal conditioning applications where small differential signals need to be amplified with high precision. It is ideal for use in instrumentation systems, sensor interfaces, and control systems.

* Precision Measurement Systems:

* With its low offset voltage, high precision, and low noise, the 5962-8869701VA is used in precision measurement systems that require accurate and reliable signal amplification.

## Conclusion

The Texas Instruments 5962-8869701VA is a high-performance, radiation-hardened operational amplifier designed for use in extreme environments, including space and military applications. Its combination of low noise, high precision, and radiation tolerance makes it ideal for mission-critical systems where reliability and accuracy are paramount. Whether used in avionics, satellite systems, or radar, the 5962-8869701VA provides the performance and robustness required for demanding applications, ensuring long-term reliability even in the harshest conditions.
5962-8869701VA Compare Parts
  • 5962-8869701VA vs 5962-9751301QPA
  • 5962-8869701VA vs 5962-9751301QHA
  • 5962-8869701VA vs 5962-9751301Q2A
  • 5962-8869701VA vs 5962-9750901QPA
  • 5962-8869701VA vs 5962-9750901Q2A
  • 5962-8869701VA vs 5962-8944101VCA
  • 5962-8869701VA vs 5962-88697012A
  • 5962-8869701VA vs 5962-8774201VEA
  • 5962-8869701VA vs 5962-8774001FA
  • 5962-8869701VA vs 5962-8944101VCA
  • 5962-8869701VA vs 5962-8944101CA
  • 5962-8869701VA vs 5962-89441012A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller