5962-88697012A
5962-88697012A
Active
Description:  UC1903 QUAD SUPPLY AND LINE MONI
Manufacturer:  Texas Instruments
History Price: $54.28000
In Stock: 43500
5962-88697012A Specification
Specification
Part No
5962-88697012A
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-88697012A PDF Datasheet
5962-88697012A Related Parts
5962-8774001FA
5962-8774001FA
Texas Instruments
UC1543 POWER SUPPLY SUPERVISORY
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-8869701VA
5962-8869701VA
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901Q2A
5962-9750901Q2A
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-89441012A
5962-89441012A
Texas Instruments
ISOLATED FEEDBACK GENERATOR 20-L
5962-8944101CA
5962-8944101CA
Texas Instruments
ISOLATED FEEDBACK GENERATOR 14-C
5962-88697012A Description
The Texas Instruments 5962-88697012A is a high-performance operational amplifier (op-amp) designed for military and aerospace applications. This device is part of the Texas Instruments' extensive portfolio of analog components, known for their reliability and precision in demanding environments. The 5962-88697012A is specifically designed to meet the rigorous standards required for space and military applications, making it suitable for use in various critical systems.

## Overview

The 5962-88697012A operational amplifier features a high gain-bandwidth product, low noise, and low distortion characteristics, making it ideal for a wide range of applications, including signal conditioning, filtering, and amplification. Its robust design ensures reliable performance in extreme conditions, including high temperatures and radiation exposure, which are common in aerospace and military environments.

## Key Features

1. High Gain-Bandwidth Product: The op-amp offers a gain-bandwidth product of 1 MHz, allowing it to handle a wide range of frequencies while maintaining high gain. This feature is essential for applications requiring precise signal amplification.

2. Low Input Offset Voltage: The device has a low input offset voltage, typically around 0.5 mV, which minimizes errors in signal processing and enhances accuracy in measurement applications.

3. Low Noise: The 5962-88697012A is designed to operate with low noise levels, making it suitable for sensitive applications where signal integrity is critical.

4. Wide Supply Voltage Range: The operational amplifier can operate with a supply voltage range of ±5V to ±15V, providing flexibility in various circuit designs.

5. High Slew Rate: With a slew rate of 0.5 V/µs, the op-amp can respond quickly to changes in input signals, making it suitable for fast signal processing applications.

6. Temperature Range: The device is rated for operation over a wide temperature range, typically from -55°C to +125°C, ensuring reliable performance in extreme conditions.

7. Radiation-Hardened: The 5962-88697012A is designed to withstand radiation exposure, making it suitable for space applications and environments where radiation can affect electronic components.

## Specifications

- Type: Operational Amplifier (Op-Amp)
- Gain-Bandwidth Product: 1 MHz
- Input Offset Voltage: 0.5 mV (typical)
- Supply Voltage Range: ±5V to ±15V
- Slew Rate: 0.5 V/µs
- Input Noise Voltage: 15 nV/√Hz (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Operating Temperature Range: -55°C to +125°C
- Package Type: Dual-in-Line Package (DIP) or other military-grade packaging options
- Weight: Approximately 1.5 grams (varies by packaging)

## Applications

The Texas Instruments 5962-88697012A operational amplifier is suitable for a variety of applications, including:

- Military and Aerospace Systems: Used in avionics, missile guidance systems, and satellite communications where reliability and precision are paramount.
- Signal Conditioning: Ideal for amplifying and conditioning signals from sensors in harsh environments.
- Data Acquisition Systems: Utilized in systems that require accurate signal processing and measurement.
- Instrumentation: Suitable for use in precision measurement devices and laboratory equipment.

## Conclusion

The Texas Instruments 5962-88697012A operational amplifier is a robust and reliable component designed for high-performance applications in military and aerospace environments. With its high gain-bandwidth product, low noise characteristics, and wide operating temperature range, it is an excellent choice for applications requiring precision and reliability. Its radiation-hardened design further enhances its suitability for use in space and other challenging conditions, making it a valuable component in critical electronic systems.
5962-88697012A Compare Parts
  • 5962-88697012A vs 5962-9751301QPA
  • 5962-88697012A vs 5962-9751301QHA
  • 5962-88697012A vs 5962-9751301Q2A
  • 5962-88697012A vs 5962-9750901QPA
  • 5962-88697012A vs 5962-9750901Q2A
  • 5962-88697012A vs 5962-8944101VCA
  • 5962-88697012A vs 5962-8869701VA
  • 5962-88697012A vs 5962-8774201VEA
  • 5962-88697012A vs 5962-8774001FA
  • 5962-88697012A vs 5962-8944101VCA
  • 5962-88697012A vs 5962-8944101CA
  • 5962-88697012A vs 5962-89441012A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller