5962-8774001FA
5962-8774001FA
Active
Description:  UC1543 POWER SUPPLY SUPERVISORY
Manufacturer:  Texas Instruments
History Price: $118.80000
In Stock: 31300
5962-8774001FA Specification
Specification
Part No
5962-8774001FA
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8774001FA PDF Datasheet
5962-8774001FA Related Parts
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-88697012A
5962-88697012A
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8869701VA
5962-8869701VA
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901Q2A
5962-9750901Q2A
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-89441012A
5962-89441012A
Texas Instruments
ISOLATED FEEDBACK GENERATOR 20-L
5962-8944101CA
5962-8944101CA
Texas Instruments
ISOLATED FEEDBACK GENERATOR 14-C
5962-8774001FA Compare Parts
  • 5962-8774001FA vs 5962-9751301QPA
  • 5962-8774001FA vs 5962-9751301QHA
  • 5962-8774001FA vs 5962-9751301Q2A
  • 5962-8774001FA vs 5962-9750901QPA
  • 5962-8774001FA vs 5962-9750901Q2A
  • 5962-8774001FA vs 5962-8944101VCA
  • 5962-8774001FA vs 5962-8869701VA
  • 5962-8774001FA vs 5962-88697012A
  • 5962-8774001FA vs 5962-8774201VEA
  • 5962-8774001FA vs 5962-8944101VCA
  • 5962-8774001FA vs 5962-8944101CA
  • 5962-8774001FA vs 5962-89441012A
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller