TS9013SCY
TS9013SCY
Active
Description:  0.5A 3.3V CMOS LDO
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS9013SCY Datasheet
History Price: $0.31393
In Stock: 22400
TS9013SCY Specification
Specification
Part No
TS9013SCY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
25 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
TS9013SCY Related Parts
TS90115CX RFG
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011KCY RMG
TS9011KCY RMG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT89
TS9011PCY RMG
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9011SCY RMG
TS9011SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT89
TS9013KCW RPG
TS9013KCW RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 500MA SOT223
TS9013SCY RMG
TS9013SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 500MA SOT89
TS9015CX5 RFG
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS9013SCY Compare Parts
  • TS9013SCY vs TS9013SCY RMG
  • TS9013SCY vs TS9013KCW RPG
  • TS9013SCY vs TS9011SCY RMG
  • TS9013SCY vs TS9011SCX RFG
  • TS9013SCY vs TS9011PCY RMG
  • TS9013SCY vs TS9011KCY RMG
  • TS9013SCY vs TS9011KCX RFG
  • TS9013SCY vs TS9011DCY RMG
  • TS9013SCY vs TS9011DCX RFG
  • TS9013SCY vs TS90115CY RMG
  • TS9013SCY vs TS90115CX RFG
  • TS9013SCY vs TS9015CX5
  • TS9013SCY vs TS9013SCW RPG
  • TS9013SCY vs TS9013KCW
  • TS9013SCY vs TS90135CW RPG
  • TS9013SCY vs TS9011SCY
  • TS9013SCY vs TS9011SCX
  • TS9013SCY vs TS9011KCY
  • TS9013SCY vs TS9011KCX
  • TS9013SCY vs TS9011DCY
  • TS9013SCY vs TS9011DCX
  • TS9013SCY vs TS90115CY
  • TS9013SCY vs TS90115CX
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.