TS9013SCY
TS9013SCY
Active
Description:  0.5A 3.3V CMOS LDO
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS9013SCY Datasheet
History Price: $0.31393
In Stock: 22400
TS9013SCY vs TS90135CW RPG
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
12V
10V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.5V @ 300mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
25 μA
25 μA
Current - Supply (Max)
-
-
PSRR
30dB (100kHz)
30dB (100kHz)
Control Features
Current Limit
Current Limit
Protection Features
Over Temperature
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-89
SOT-223