TS9013SCY RMG
TS9013SCY RMG
Active
Description:  IC REG LINEAR 3.3V 500MA SOT89
Manufacturer:  Taiwan Semiconductor
History Price: $0.32308
In Stock: 3500
TS9013SCY RMG Specification
Specification
Part No
TS9013SCY RMG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
500mA
Current - Quiescent (Iq)
25 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
TS9013SCY RMG PDF Datasheet
TS9013SCY RMG Related Parts
TS90115CX RFG
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011KCY RMG
TS9011KCY RMG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT89
TS9011PCY RMG
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9011SCY RMG
TS9011SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT89
TS9013KCW RPG
TS9013KCW RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 500MA SOT223
TS9015CX5 RFG
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS90115CX
TS90115CX
Taiwan Semiconductor
250MA 5V LOW QUIESCENT CURRENT C
TS9013SCY RMG Compare Parts
  • TS9013SCY RMG vs TS9013KCW RPG
  • TS9013SCY RMG vs TS9011SCY RMG
  • TS9013SCY RMG vs TS9011SCX RFG
  • TS9013SCY RMG vs TS9011PCY RMG
  • TS9013SCY RMG vs TS9011KCY RMG
  • TS9013SCY RMG vs TS9011KCX RFG
  • TS9013SCY RMG vs TS9011DCY RMG
  • TS9013SCY RMG vs TS9011DCX RFG
  • TS9013SCY RMG vs TS90115CY RMG
  • TS9013SCY RMG vs TS90115CX RFG
  • TS9013SCY RMG vs TS9015CX5
  • TS9013SCY RMG vs TS9013SCY
  • TS9013SCY RMG vs TS9013SCW RPG
  • TS9013SCY RMG vs TS9013KCW
  • TS9013SCY RMG vs TS90135CW RPG
  • TS9013SCY RMG vs TS9011SCY
  • TS9013SCY RMG vs TS9011SCX
  • TS9013SCY RMG vs TS9011KCY
  • TS9013SCY RMG vs TS9011KCX
  • TS9013SCY RMG vs TS9011DCY
  • TS9013SCY RMG vs TS9011DCX
  • TS9013SCY RMG vs TS90115CY
  • TS9013SCY RMG vs TS90115CX
  • TS9013SCY RMG FAQ
    Q1: What is the primary function of the Taiwan Semiconductor TS9013SCY RMG?
    A: The Taiwan Semiconductor TS9013SCY RMG is a highly integrated power management IC primarily designed to provide voltage regulation and control for low-power systems. It is often used in applications like portable devices, wireless communication systems, and other battery-powered electronics, offering efficient power conversion and low quiescent current.

    Q2: What are the key features of the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG features a wide input voltage range, low dropout voltage, and high output accuracy. It includes thermal shutdown and current limit protection for reliable operation, and has an integrated error amplifier and power transistor to ensure smooth and stable regulation. It also provides high efficiency for extended battery life.

    Q3: What is the output voltage of the Taiwan Semiconductor TS9013SCY RMG?
    A: The output voltage of the TS9013SCY RMG is typically set to 3.3V, but it can be adjusted within a range based on the external resistive divider used, making it versatile for various applications requiring different output levels.

    Q4: What are the typical applications for the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG is commonly used in portable electronic devices, such as smartphones, tablets, and wearable gadgets, where space and power efficiency are critical. It is also used in power supplies for low-power systems, battery-powered devices, and other applications requiring stable voltage regulation with low dropout.

    Q5: How does the Taiwan Semiconductor TS9013SCY RMG protect against overcurrent?
    A: The TS9013SCY RMG is equipped with integrated overcurrent protection to safeguard the IC and the connected load from excessive current. If the output current exceeds a preset threshold, the IC will limit the current to prevent damage to the system and the power supply.

    Q6: What is the dropout voltage of the Taiwan Semiconductor TS9013SCY RMG?
    A: The Taiwan Semiconductor TS9013SCY RMG has a low dropout voltage, typically around 60mV at 100mA output current. This low dropout feature ensures stable voltage regulation even when the input voltage is close to the output voltage, which is especially useful in battery-powered systems.

    Q7: What is the operating temperature range of the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG operates within a wide temperature range, typically from -40°C to 125°C. This allows it to be used in both consumer and industrial applications where varying environmental conditions may be present.

    Q8: How does the Taiwan Semiconductor TS9013SCY RMG contribute to energy efficiency?
    A: The TS9013SCY RMG is designed for high energy efficiency with a low quiescent current, which minimizes power consumption. This makes it ideal for battery-operated devices, as it extends battery life by drawing minimal power when the device is in idle mode.

    Q9: What are the power consumption characteristics of the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG features ultra-low quiescent current (typically 35µA), making it highly efficient and suitable for battery-powered applications where minimizing power consumption is crucial. This low current draw ensures that it won't unnecessarily drain the battery when the device is idle.

    Q10: What is the pin configuration of the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG is typically available in a compact package with a small number of pins, including input, ground, and output pins, along with additional pins for adjustable feedback voltage settings. Its pin configuration is designed for easy integration into compact, space-sensitive designs.

    Q11: Can the Taiwan Semiconductor TS9013SCY RMG be used for multiple voltage rails?
    A: While the TS9013SCY RMG is designed for single output voltage regulation, it can be used in systems where multiple units are employed to provide regulation for different voltage rails. It is not a multi-output device, but its simplicity and efficiency make it suitable for powering individual voltage rails in complex systems.

    Q12: What kind of protection features are built into the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG includes several protection features, such as thermal shutdown, overcurrent protection, and under-voltage lockout. These protections help ensure the IC operates safely and reliably under varying load conditions, preventing damage to the device and connected components.

    Q13: Is the Taiwan Semiconductor TS9013SCY RMG suitable for automotive applications?
    A: Yes, the TS9013SCY RMG can be used in automotive applications, especially in low-power automotive electronics. Its wide temperature range and high reliability make it well-suited for automotive environments where stable power delivery is essential.

    Q14: What is the output current capability of the Taiwan Semiconductor TS9013SCY RMG?
    A: The TS9013SCY RMG is capable of delivering output currents typically up to 150mA, which is sufficient for many low-power applications like sensors, microcontrollers, and other small electronics.

    Q15: How stable is the output voltage of the Taiwan Semiconductor TS9013SCY RMG under load variation?
    A: The TS9013SCY RMG provides very stable output voltage, even with variations in load current. Its low dropout voltage and integrated error amplifier ensure consistent regulation, making it suitable for applications that require precise voltage control.

    Q16: Can the Taiwan Semiconductor TS9013SCY RMG be used with ceramic capacitors?
    A: Yes, the TS9013SCY RMG is compatible with ceramic capacitors for both input and output filtering. Ceramic capacitors are typically preferred due to their low ESR (equivalent series resistance), which contributes to the stability and efficiency of the power regulation.

    Q17: How does the Taiwan Semiconductor TS9013SCY RMG perform in noise-sensitive applications?
    A: The TS9013SCY RMG offers low output noise, making it suitable for noise-sensitive applications like audio equipment, medical devices, and precision measurement systems, where power noise can significantly impact performance.

    Q18: Is the Taiwan Semiconductor TS9013SCY RMG available in different package types?
    A: Yes, the TS9013SCY RMG is available in multiple package types, including SOT-23, making it easy to integrate into different circuit designs depending on space and performance requirements.

    Q19: What is the efficiency of the Taiwan Semiconductor TS9013SCY RMG?
    A: The efficiency of the TS9013SCY RMG is typically very high, often exceeding 90% under standard operating conditions. This high efficiency reduces power loss and heat generation, making it ideal for energy-sensitive applications.

    Q20: What makes the Taiwan Semiconductor TS9013SCY RMG stand out compared to similar ICs?
    A: The TS9013SCY RMG stands out due to its extremely low dropout voltage, low quiescent current, and robust protection features. These characteristics, combined with its high efficiency and reliability, make it an excellent choice for low-power applications that require stable voltage regulation and minimal power loss.
    Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.