Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS9013KCW RPG
TS9013KCW RPG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.5V 500MA SOT223
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS9013KCW RPG Datasheet
History Price: $0.49260
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS9013KCW RPG Specification
Specification
Part No
TS9013KCW RPG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.85V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
25 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
TS9013KCW RPG PDF Datasheet
TS9013KCW RPG Datasheet
Click and Download: TS9013KCW RPG Datasheet
TS9013KCW RPG Related Parts
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011KCY RMG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT89
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9011SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT89
TS9013SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 500MA SOT89
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS90115CX
Taiwan Semiconductor
250MA 5V LOW QUIESCENT CURRENT C
TS9013KCW RPG Compare Parts
TS9013KCW RPG vs TS9013SCY RMG
TS9013KCW RPG vs TS9011SCY RMG
TS9013KCW RPG vs TS9011SCX RFG
TS9013KCW RPG vs TS9011PCY RMG
TS9013KCW RPG vs TS9011KCY RMG
TS9013KCW RPG vs TS9011KCX RFG
TS9013KCW RPG vs TS9011DCY RMG
TS9013KCW RPG vs TS9011DCX RFG
TS9013KCW RPG vs TS90115CY RMG
TS9013KCW RPG vs TS90115CX RFG
TS9013KCW RPG vs TS9015CX5
TS9013KCW RPG vs TS9013SCY
TS9013KCW RPG vs TS9013SCW RPG
TS9013KCW RPG vs TS9013KCW
TS9013KCW RPG vs TS90135CW RPG
TS9013KCW RPG vs TS9011SCY
TS9013KCW RPG vs TS9011SCX
TS9013KCW RPG vs TS9011KCY
TS9013KCW RPG vs TS9011KCX
TS9013KCW RPG vs TS9011DCY
TS9013KCW RPG vs TS9011DCX
TS9013KCW RPG vs TS90115CY
TS9013KCW RPG vs TS90115CX
Customer Reviews
4.95 out of 5.00 stars from 58 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.