☰
VNQ860TR-E
VNQ860TR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 20SO
Manufacturer:  STMicroelectronics
Datasheet:   VNQ860TR-E Datasheet
History Price: $5.13000
In Stock: 25930
VNQ860TR-E Specification
Specification
Part No
VNQ860TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
250mA
Rds On (Typ)
270mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
VNQ860TR-E PDF Datasheet
VNQ860TR-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ860TR-E Compare Parts
  • VNQ860TR-E vs VNQ860SP-E
  • VNQ860TR-E vs VNQ860SP
  • VNQ860TR-E vs VNQ860-E
  • VNQ860TR-E vs VNQ860
  • VNQ860TR-E vs VNQ830TR-E
  • VNQ860TR-E vs VNQ830PTR-E
  • VNQ860TR-E vs VNQ830PEPTR-E
  • VNQ860TR-E vs VNQ830PEP-E
  • VNQ860TR-E vs VNQ830P-E
  • VNQ860TR-E vs VNQ830MTR-E
  • VNQ860TR-E vs VNQ830M13TR
  • VNQ860TR-E vs VNQ830M-E
  • VNQ860TR-E vs VNQ830M
  • VNQ860TR-E vs VNQ830ETR-E
  • VNQ860TR-E vs VNQ830E13TR
  • VNQ860TR-E vs VNQ830E-E
  • VNQ860TR-E vs VNQ830E
  • VNQ860TR-E vs VNQ83013TR
  • VNQ860TR-E vs VNQ830-E
  • VNQ860TR-E vs VNQ830
  • VNQ860TR-E vs VNQ810TR-E
  • VNQ860TR-E vs VNQ810PTR-E
  • VNQ860TR-E vs VNQ810PEPTR-E
  • VNQ860TR-E vs VNQ810PEP-E
  • VNQ860TR-E vs VNQ810P-E
  • VNQ860TR-E vs VNQ810MTR-E
  • VNQ860TR-E vs VNQ810M13TR
  • VNQ860TR-E vs VNQ810M-E
  • VNQ860TR-E vs VNQ810M
  • VNQ860TR-E vs VNQ81013TR
  • VNQ860TR-E vs VNQ810-E
  • VNQ860TR-E vs VNQ810
  • VNQ860TR-E vs VNQ7E100AJTR
  • VNQ860TR-E vs VNQ7140AJTR-E
  • VNQ860TR-E vs VNQ7140AJTR
  • VNQ860TR-E vs VNQ7050AJTR-E
  • VNQ860TR-E vs VNQ7050AJTR
  • VNQ860TR-E vs VNQ7050AJ-E
  • VNQ860TR-E vs VNQ7040AYTR-E
  • VNQ860TR-E vs VNQ7040AYTR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay