☰
VNQ5027AKTR-E
VNQ5027AKTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $8.84000
In Stock: 37230
VNQ5027AKTR-E Specification
Specification
Part No
VNQ5027AKTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
29A
Rds On (Typ)
27mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24?
Package / Case
24-SOP (0.295", 7.50mm Width) Exposed Pad
VNQ5027AKTR-E PDF Datasheet
VNQ5027AKTR-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050KTR-E
VNQ5050KTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E Description
The VNQ5027AKTR-E is a high-performance, automotive-grade quad-channel high-side switch from STMicroelectronics. This device is designed to provide reliable and efficient control of electrical loads in automotive applications, where robust and reliable performance is critical.

## 1. Overview

The VNQ5027AKTR-E is an integrated circuit featuring four independent high-side switches. It is part of STMicroelectronics%27 VIPower™ M0-5 family, which is known for its advanced power management capabilities. This component is suitable for automotive environments due to its high robustness and compliance with automotive standards.

## 2. Key Features

- High-Side Switch Configuration: The VNQ5027AKTR-E includes four high-side switches, allowing for the independent control of four different loads. Each channel can be used to switch high-current loads on and off with high precision.

- Current Capability: Each switch in the VNQ5027AKTR-E can handle a continuous current of up to 27A, making it suitable for driving substantial loads.

- Thermal Management: The device features built-in thermal protection to prevent damage from overheating. It includes thermal shutdown circuitry that automatically turns off the switches in case of excessive temperature, protecting both the device and the connected loads.

- Overload Protection: The VNQ5027AKTR-E incorporates overload protection that limits the current if a short circuit or excessive load is detected. This feature helps in safeguarding the switches and the connected circuitry from potential damage.

- Electrostatic Discharge (ESD) Protection: The device includes ESD protection to ensure reliable operation in environments prone to electrostatic discharge, a common concern in automotive and industrial applications.

- Fault Indication: Each channel has an integrated fault diagnostic feature that provides feedback on the status of the switches. This feature helps in identifying issues and ensuring reliable operation.

- Low R_DS(on): The VNQ5027AKTR-E features a low on-state resistance (R_DS(on)), which reduces power losses and improves efficiency by minimizing the voltage drop across the switches when they are turned on.

- Reverse Voltage Protection: The device is designed to handle reverse voltage conditions, which is crucial in automotive environments where power supply conditions can vary.

## 3. Electrical Characteristics

- Operating Voltage Range: The VNQ5027AKTR-E operates within a voltage range of 5.5V to 36V, making it compatible with a wide range of automotive and industrial power systems.

- Current Limiting: The device features internal current limiting to prevent excessive current flow, which helps in protecting both the switch and the connected load.

- Power Dissipation: With an efficient thermal design, the VNQ5027AKTR-E effectively dissipates heat generated during operation. This is crucial for maintaining the reliability and longevity of the device.

## 4. Package and Pinout

- Package Type: The VNQ5027AKTR-E is available in a PowerSSO-36 package. This package type is designed for surface-mount applications and provides a compact footprint while ensuring good thermal performance.

- Pin Configuration: The PowerSSO-36 package features 36 pins, with each pin assigned for specific functions such as input control, output, ground, and fault feedback. The detailed pinout can be found in the device%27s datasheet, which provides essential information for proper PCB layout and design.

## 5. Applications

The VNQ5027AKTR-E is designed for use in automotive applications where high-current load switching is required. Typical applications include:

- Automotive Lighting: Control of headlamps, tail lights, and interior lighting systems.

- Motor Drives: Control of electric motors in automotive and industrial applications.

- Power Distribution: Switching and protection of various electrical loads in automotive power distribution systems.

- Heater Control: Managing the operation of heating elements in automotive and other environments.

## 6. Design Considerations

When integrating the VNQ5027AKTR-E into a design, consider the following:

- Thermal Management: Ensure adequate cooling and thermal dissipation to maintain reliable operation and prevent overheating.

- Power Supply: Verify that the power supply voltage and current ratings are within the specified limits to ensure proper operation of the switches.

- PCB Layout: Follow recommended PCB layout practices to minimize electrical noise, ensure good thermal performance, and achieve reliable connections.

- Protection Circuitry: Incorporate additional protection circuitry as needed to safeguard against potential faults and ensure reliable operation in harsh environments.

## 7. Conclusion

The VNQ5027AKTR-E is a robust and efficient high-side switch designed for demanding automotive applications. Its combination of high current capability, advanced protection features, and reliability makes it an excellent choice for controlling electrical loads in automotive and industrial environments. Its automotive-grade design ensures compliance with stringent standards, making it a dependable component for critical automotive applications.
VNQ5027AKTR-E Compare Parts
  • VNQ5027AKTR-E vs VNQ860SPTR-E
  • VNQ5027AKTR-E vs VNQ860SP-E
  • VNQ5027AKTR-E vs VNQ860SP
  • VNQ5027AKTR-E vs VNQ860-E
  • VNQ5027AKTR-E vs VNQ860
  • VNQ5027AKTR-E vs VNQ830TR-E
  • VNQ5027AKTR-E vs VNQ830PTR-E
  • VNQ5027AKTR-E vs VNQ830PEPTR-E
  • VNQ5027AKTR-E vs VNQ830PEP-E
  • VNQ5027AKTR-E vs VNQ830P-E
  • VNQ5027AKTR-E vs VNQ830MTR-E
  • VNQ5027AKTR-E vs VNQ830M13TR
  • VNQ5027AKTR-E vs VNQ830M-E
  • VNQ5027AKTR-E vs VNQ830M
  • VNQ5027AKTR-E vs VNQ830ETR-E
  • VNQ5027AKTR-E vs VNQ830E13TR
  • VNQ5027AKTR-E vs VNQ830E-E
  • VNQ5027AKTR-E vs VNQ830E
  • VNQ5027AKTR-E vs VNQ83013TR
  • VNQ5027AKTR-E vs VNQ830-E
  • VNQ5027AKTR-E vs VNQ830
  • VNQ5027AKTR-E vs VNQ810TR-E
  • VNQ5027AKTR-E vs VNQ810PTR-E
  • VNQ5027AKTR-E vs VNQ810PEPTR-E
  • VNQ5027AKTR-E vs VNQ810PEP-E
  • VNQ5027AKTR-E vs VNQ810P-E
  • VNQ5027AKTR-E vs VNQ810MTR-E
  • VNQ5027AKTR-E vs VNQ810M13TR
  • VNQ5027AKTR-E vs VNQ810M-E
  • VNQ5027AKTR-E vs VNQ810M
  • VNQ5027AKTR-E vs VNQ81013TR
  • VNQ5027AKTR-E vs VNQ810-E
  • VNQ5027AKTR-E vs VNQ810
  • VNQ5027AKTR-E vs VNQ7E100AJTR
  • VNQ5027AKTR-E vs VNQ7140AJTR-E
  • VNQ5027AKTR-E vs VNQ7140AJTR
  • VNQ5027AKTR-E vs VNQ7050AJTR-E
  • VNQ5027AKTR-E vs VNQ7050AJTR
  • VNQ5027AKTR-E vs VNQ7050AJ-E
  • VNQ5027AKTR-E vs VNQ7040AYTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend