☰
VNQ5050AK-E
VNQ5050AK-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
Datasheet:   VNQ5050AK-E Datasheet
History Price: Obsolete
In Stock: 7660
VNQ5050AK-E Specification
Specification
Part No
VNQ5050AK-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
13.5A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VNQ5050AK-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050KTR-E
VNQ5050KTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E Description
The STMicroelectronics VNQ5050AK-E is a high-performance, automotive-grade high-side switch designed for various applications, particularly in automotive and industrial environments. This device is part of the VNQ series, which is known for its reliability, efficiency, and advanced protection features, making it suitable for controlling loads in demanding conditions.

## Key Features

1. High-Side Switch Functionality: The VNQ5050AK-E operates as a high-side switch, allowing it to connect the load to the power supply. This is particularly advantageous in automotive applications where controlling the power to various components is essential.

2. Integrated Protection Mechanisms: The device is equipped with several built-in protection features, including:
- Overcurrent Protection: Prevents damage to the device and the load by limiting the current.
- Thermal Shutdown: Automatically turns off the switch if the junction temperature exceeds a certain threshold, protecting the device from overheating.
- Undervoltage Lockout: Ensures that the switch does not turn on if the supply voltage is below a specified level, preventing erratic behavior.
- Short-Circuit Protection: Safeguards the device and the load in the event of a short circuit.

3. Low On-Resistance: The VNQ5050AK-E features a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. This characteristic is crucial for maintaining efficiency, especially in automotive applications where energy conservation is important.

4. Wide Operating Voltage Range: The device can operate over a broad voltage range, making it suitable for various automotive power supply systems, including those with fluctuating voltages.

5. High Current Handling Capability: The VNQ5050AK-E is designed to handle high load currents, making it ideal for driving motors, lamps, and other high-power devices commonly found in automotive and industrial applications.

6. Thermal Management: The package design and thermal characteristics allow for effective heat dissipation, ensuring reliable operation even under high load conditions.

## Specifications

- Part Number: VNQ5050AK-E
- Type: High-side switch
- Package: PowerSO-10
- Operating Voltage Range: 4.5V to 36V
- Maximum Load Current: 50A
- On-Resistance (RDS(on)): Typically around 10 mΩ at 25°C
- Input Voltage Range: 2.5V to 5.5V
- Control Logic: Compatible with standard logic levels
- Thermal Resistance (junction to case): 3.5 °C/W
- Operating Temperature Range: -40°C to +150°C
- Protection Features: Overcurrent, thermal shutdown, undervoltage lockout, short-circuit protection

## Applications

The VNQ5050AK-E is suitable for a wide range of applications, including:

- Automotive Lighting Control: Ideal for controlling headlights, taillights, and interior lighting.
- Motor Control: Can be used to drive electric motors in various automotive systems, such as power windows and seat adjustments.
- Power Management in Industrial Equipment: Suitable for controlling loads in industrial automation systems.
- Load Switching in Consumer Electronics: Can be utilized in various consumer electronic devices requiring reliable load switching.

## Conclusion

The STMicroelectronics VNQ5050AK-E is a robust and versatile high-side switch that meets the stringent requirements of automotive and industrial applications. With its advanced protection features, low on-resistance, and high current capability, it is an excellent choice for engineers looking to design efficient and reliable power management solutions. Its wide operating voltage range and compatibility with standard logic levels further enhance its usability across various applications, making it a valuable component in modern electronic designs.
VNQ5050AK-E Compare Parts
  • VNQ5050AK-E vs VNQ860SPTR-E
  • VNQ5050AK-E vs VNQ860SP-E
  • VNQ5050AK-E vs VNQ860SP
  • VNQ5050AK-E vs VNQ860-E
  • VNQ5050AK-E vs VNQ860
  • VNQ5050AK-E vs VNQ830TR-E
  • VNQ5050AK-E vs VNQ830PTR-E
  • VNQ5050AK-E vs VNQ830PEPTR-E
  • VNQ5050AK-E vs VNQ830PEP-E
  • VNQ5050AK-E vs VNQ830P-E
  • VNQ5050AK-E vs VNQ830MTR-E
  • VNQ5050AK-E vs VNQ830M13TR
  • VNQ5050AK-E vs VNQ830M-E
  • VNQ5050AK-E vs VNQ830M
  • VNQ5050AK-E vs VNQ830ETR-E
  • VNQ5050AK-E vs VNQ830E13TR
  • VNQ5050AK-E vs VNQ830E-E
  • VNQ5050AK-E vs VNQ830E
  • VNQ5050AK-E vs VNQ83013TR
  • VNQ5050AK-E vs VNQ830-E
  • VNQ5050AK-E vs VNQ830
  • VNQ5050AK-E vs VNQ810TR-E
  • VNQ5050AK-E vs VNQ810PTR-E
  • VNQ5050AK-E vs VNQ810PEPTR-E
  • VNQ5050AK-E vs VNQ810PEP-E
  • VNQ5050AK-E vs VNQ810P-E
  • VNQ5050AK-E vs VNQ810MTR-E
  • VNQ5050AK-E vs VNQ810M13TR
  • VNQ5050AK-E vs VNQ810M-E
  • VNQ5050AK-E vs VNQ810M
  • VNQ5050AK-E vs VNQ81013TR
  • VNQ5050AK-E vs VNQ810-E
  • VNQ5050AK-E vs VNQ810
  • VNQ5050AK-E vs VNQ7E100AJTR
  • VNQ5050AK-E vs VNQ7140AJTR-E
  • VNQ5050AK-E vs VNQ7140AJTR
  • VNQ5050AK-E vs VNQ7050AJTR-E
  • VNQ5050AK-E vs VNQ7050AJTR
  • VNQ5050AK-E vs VNQ7050AJ-E
  • VNQ5050AK-E vs VNQ7040AYTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend