☰
VNQ5027AK-E
VNQ5027AK-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
Datasheet:   VNQ5027AK-E Datasheet
History Price: $7.30000
In Stock: 16800
VNQ5027AK-E Specification
Specification
Part No
VNQ5027AK-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
29A
Rds On (Typ)
27mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VNQ5027AK-E PDF Datasheet
VNQ5027AK-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050KTR-E
VNQ5050KTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AK-E Description
The STMicroelectronics VNQ5027AK-E is a high-performance, automotive-grade power management device designed for various applications, including automotive and industrial systems. This device is part of the VNQ series of high-side switches, which are known for their robustness and reliability in demanding environments.

## Key Features

1. High-Side Switch: The VNQ5027AK-E functions as a high-side switch, allowing it to control the connection between the load and the power supply. This is particularly useful in automotive applications where controlling the power to various components is essential.

2. Integrated Protection Features: The device includes several built-in protection features, such as:
- Overcurrent protection
- Thermal shutdown
- Undervoltage lockout
- Short-circuit protection

3. Low On-Resistance: The VNQ5027AK-E boasts a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. This is crucial for maintaining efficiency in automotive applications.

4. Wide Operating Voltage Range: The device can operate over a wide voltage range, making it suitable for various automotive power supply systems.

5. High Current Capability: The VNQ5027AK-E can handle high load currents, making it ideal for driving motors, lamps, and other high-power devices.

6. Thermal Management: The package design and thermal characteristics allow for effective heat dissipation, ensuring reliable operation even under high load conditions.

## Specifications

- Part Number: VNQ5027AK-E
- Type: High-side switch
- Package: PowerSO-10
- Operating Voltage Range: 4.5V to 36V
- Maximum Load Current: 27A
- On-Resistance (RDS(on)): Typically around 20 mΩ at 25°C
- Input Voltage Range: 2.5V to 5.5V
- Control Logic: Compatible with standard logic levels
- Thermal Resistance (junction to case): 3.5 °C/W
- Operating Temperature Range: -40°C to +150°C
- Protection Features: Overcurrent, thermal shutdown, undervoltage lockout, short-circuit protection

## Applications

The VNQ5027AK-E is suitable for a variety of applications, including:

- Automotive lighting control
- Motor control in automotive systems
- Power management in industrial equipment
- Load switching in consumer electronics

## Conclusion

The STMicroelectronics VNQ5027AK-E is a versatile and reliable high-side switch that meets the stringent requirements of automotive and industrial applications. With its robust protection features, low on-resistance, and high current capability, it is an excellent choice for engineers looking to design efficient and reliable power management solutions. Its wide operating voltage range and compatibility with standard logic levels further enhance its usability in various applications.
VNQ5027AK-E Compare Parts
  • VNQ5027AK-E vs VNQ860SPTR-E
  • VNQ5027AK-E vs VNQ860SP-E
  • VNQ5027AK-E vs VNQ860SP
  • VNQ5027AK-E vs VNQ860-E
  • VNQ5027AK-E vs VNQ860
  • VNQ5027AK-E vs VNQ830TR-E
  • VNQ5027AK-E vs VNQ830PTR-E
  • VNQ5027AK-E vs VNQ830PEPTR-E
  • VNQ5027AK-E vs VNQ830PEP-E
  • VNQ5027AK-E vs VNQ830P-E
  • VNQ5027AK-E vs VNQ830MTR-E
  • VNQ5027AK-E vs VNQ830M13TR
  • VNQ5027AK-E vs VNQ830M-E
  • VNQ5027AK-E vs VNQ830M
  • VNQ5027AK-E vs VNQ830ETR-E
  • VNQ5027AK-E vs VNQ830E13TR
  • VNQ5027AK-E vs VNQ830E-E
  • VNQ5027AK-E vs VNQ830E
  • VNQ5027AK-E vs VNQ83013TR
  • VNQ5027AK-E vs VNQ830-E
  • VNQ5027AK-E vs VNQ830
  • VNQ5027AK-E vs VNQ810TR-E
  • VNQ5027AK-E vs VNQ810PTR-E
  • VNQ5027AK-E vs VNQ810PEPTR-E
  • VNQ5027AK-E vs VNQ810PEP-E
  • VNQ5027AK-E vs VNQ810P-E
  • VNQ5027AK-E vs VNQ810MTR-E
  • VNQ5027AK-E vs VNQ810M13TR
  • VNQ5027AK-E vs VNQ810M-E
  • VNQ5027AK-E vs VNQ810M
  • VNQ5027AK-E vs VNQ81013TR
  • VNQ5027AK-E vs VNQ810-E
  • VNQ5027AK-E vs VNQ810
  • VNQ5027AK-E vs VNQ7E100AJTR
  • VNQ5027AK-E vs VNQ7140AJTR-E
  • VNQ5027AK-E vs VNQ7140AJTR
  • VNQ5027AK-E vs VNQ7050AJTR-E
  • VNQ5027AK-E vs VNQ7050AJTR
  • VNQ5027AK-E vs VNQ7050AJ-E
  • VNQ5027AK-E vs VNQ7040AYTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend