☰
VIPER38LE
VIPER38LE
Active
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER38LE Datasheet
History Price: $0.77475
In Stock: 31410
VIPER38LE Specification
Specification
Part No
VIPER38LE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SDIP (0.300", 7.62mm)
Supplier Device Package
10-SDIP
Mounting Type
Through Hole
VIPER38LE PDF Datasheet
VIPER38LE Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER38LE Description
Overview of STMicroelectronics VIPER38LE

The STMicroelectronics VIPER38LE is a highly integrated power management IC designed for offline power supply applications. It is part of the VIPER family, which is known for its versatility in providing efficient power conversion solutions. The VIPER38LE is particularly suitable for low to medium power applications, including adapters, chargers, and auxiliary power supplies in consumer electronics and industrial equipment.

Key Specifications

- Input Voltage Range: 85 V to 265 V AC
- Output Power: Up to 38 W
- Switching Frequency: 100 kHz
- Standby Power Consumption: < 100 mW
- Efficiency: Up to 85% (typical)
- Operating Temperature Range: -40 °C to 150 °C
- Package Type: DIP-8 or SO-8
- Integrated Functions: High-voltage startup, current limiting, thermal shutdown, and overvoltage protection

Power Management Features

The VIPER38LE is designed to deliver efficient power management in a compact form factor. It operates with an input voltage range of 85 V to 265 V AC, making it suitable for global applications. The device can provide an output power of up to 38 W, which is ideal for a variety of consumer and industrial applications.

High Efficiency and Low Standby Power

One of the key advantages of the VIPER38LE is its high efficiency, which can reach up to 85% under typical operating conditions. This efficiency helps reduce energy losses during power conversion, making it an environmentally friendly choice. Additionally, the device features a low standby power consumption of less than 100 mW, which is crucial for applications that require energy-saving capabilities.

Integrated Protection Features

The VIPER38LE includes several integrated protection features that enhance its reliability and safety. These features include:

- Current Limiting: Protects the device from overcurrent conditions, ensuring safe operation.
- Thermal Shutdown: Prevents overheating by shutting down the device if the temperature exceeds safe limits.
- Overvoltage Protection: Safeguards the output from voltage spikes, protecting connected loads.

Compact Design and Versatility

The VIPER38LE is available in both DIP-8 and SO-8 packages, allowing for easy integration into various designs. Its compact size makes it suitable for applications with space constraints, while its versatility enables it to be used in a wide range of power supply designs, including:

- AC-DC Adapters: Ideal for powering consumer electronics such as laptops, smartphones, and tablets.
- LED Drivers: Can be used in LED lighting applications, providing efficient power conversion.
- Industrial Power Supplies: Suitable for auxiliary power supplies in industrial equipment and automation systems.

Thermal and Environmental Considerations

The VIPER38LE operates over a wide temperature range of -40 °C to 150 °C, making it suitable for harsh environments. This robustness ensures reliable performance in various applications, including those exposed to temperature fluctuations and other environmental stresses.

Conclusion

The STMicroelectronics VIPER38LE is a highly efficient and versatile power management IC that excels in offline power supply applications. With its integrated protection features, high efficiency, and compact design, it is an excellent choice for engineers and designers looking to implement reliable and energy-efficient power solutions. Its ability to operate across a wide input voltage range and temperature spectrum further enhances its applicability in modern electronic designs.
VIPER38LE Compare Parts
  • VIPER38LE vs VIPER53SP13TR
  • VIPER38LE vs VIPER53SP-E
  • VIPER38LE vs VIPER53SP
  • VIPER38LE vs VIPER53ESPTR-E
  • VIPER38LE vs VIPER53ESP-E
  • VIPER38LE vs VIPER53EDIP-E
  • VIPER38LE vs VIPER53DIP-E
  • VIPER38LE vs VIPER53DIP
  • VIPER38LE vs VIPER50SP13TR
  • VIPER38LE vs VIPER50SP
  • VIPER38LE vs VIPER50ASPTR-E
  • VIPER38LE vs VIPER50ASP-E
  • VIPER38LE vs VIPER50ASP
  • VIPER38LE vs VIPER38LDTR
  • VIPER38LE vs VIPER38LD
  • VIPER38LE vs VIPER38HE
  • VIPER38LE vs VIPER38HDTR
  • VIPER38LE vs VIPER38HD
  • VIPER38LE vs VIPER37LE
  • VIPER38LE vs VIPER37LDTR
  • VIPER38LE vs VIPER37LD
  • VIPER38LE vs VIPER37HE
  • VIPER38LE vs VIPER37HDTR
  • VIPER38LE vs VIPER37HD
  • VIPER38LE vs VIPER35LE
  • VIPER38LE vs VIPER35LDTR
  • VIPER38LE vs VIPER35LD
  • VIPER38LE vs VIPER35HE
  • VIPER38LE vs VIPER35HDTR
  • VIPER38LE vs VIPER35HD
  • VIPER38LE vs VIPER32DIP
  • VIPER38LE vs VIPER319XDTR
  • VIPER38LE vs VIPER319HDTR
  • VIPER38LE vs VIPER318XDTR
  • VIPER38LE vs VIPER318LDTR
  • VIPER38LE vs VIPER318HDTR
  • VIPER38LE vs VIPER317LDTR
  • VIPER38LE vs VIPER317HDTR
  • VIPER38LE vs VIPER28LN
  • VIPER38LE vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos