☰
VIPER38LE
VIPER38LE
Active
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER38LE Datasheet
History Price: $0.77475
In Stock: 5840
VIPER38LE vs VIPER50ASPTR-E
Series
VIPer plus
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8V ~ 15V
Duty Cycle
80%
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
20 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
10-SDIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SDIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount