☰
VIPER012XS
VIPER012XS
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER012XS Datasheet
History Price: $0.51705
In Stock: 39140
VIPER012XS Specification
Specification
Part No
VIPER012XS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
30kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER012XS PDF Datasheet
VIPER012XS Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013HS
VIPER013HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XS Compare Parts
  • VIPER012XS vs VIPER53SP13TR
  • VIPER012XS vs VIPER53SP-E
  • VIPER012XS vs VIPER53SP
  • VIPER012XS vs VIPER53ESPTR-E
  • VIPER012XS vs VIPER53ESP-E
  • VIPER012XS vs VIPER53EDIP-E
  • VIPER012XS vs VIPER53DIP-E
  • VIPER012XS vs VIPER53DIP
  • VIPER012XS vs VIPER50SP13TR
  • VIPER012XS vs VIPER50SP
  • VIPER012XS vs VIPER50ASPTR-E
  • VIPER012XS vs VIPER50ASP-E
  • VIPER012XS vs VIPER50ASP
  • VIPER012XS vs VIPER38LE
  • VIPER012XS vs VIPER38LDTR
  • VIPER012XS vs VIPER38LD
  • VIPER012XS vs VIPER38HE
  • VIPER012XS vs VIPER38HDTR
  • VIPER012XS vs VIPER38HD
  • VIPER012XS vs VIPER37LE
  • VIPER012XS vs VIPER37LDTR
  • VIPER012XS vs VIPER37LD
  • VIPER012XS vs VIPER37HE
  • VIPER012XS vs VIPER37HDTR
  • VIPER012XS vs VIPER37HD
  • VIPER012XS vs VIPER35LE
  • VIPER012XS vs VIPER35LDTR
  • VIPER012XS vs VIPER35LD
  • VIPER012XS vs VIPER35HE
  • VIPER012XS vs VIPER35HDTR
  • VIPER012XS vs VIPER35HD
  • VIPER012XS vs VIPER32DIP
  • VIPER012XS vs VIPER319XDTR
  • VIPER012XS vs VIPER319HDTR
  • VIPER012XS vs VIPER318XDTR
  • VIPER012XS vs VIPER318LDTR
  • VIPER012XS vs VIPER318HDTR
  • VIPER012XS vs VIPER317LDTR
  • VIPER012XS vs VIPER317HDTR
  • VIPER012XS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping