☰
VIPER011LSTR
VIPER011LSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.21000
In Stock: 25700
VIPER011LSTR Specification
Specification
Part No
VIPER011LSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER011LSTR PDF Datasheet
VIPER011LSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013HS
VIPER013HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR Description
Overview of STMicroelectronics VIPER011LSTR

The STMicroelectronics VIPER011LSTR is a highly integrated, high-voltage power supply IC designed for a variety of applications, including offline power supplies, LED drivers, and low-power converters. This device is part of the VIPER family, which is known for its efficiency and versatility in power management solutions. The VIPER011LSTR is particularly valued for its compact design, low standby power consumption, and robust performance in various operating conditions.

Key Specifications

- Input Voltage Range: The VIPER011LSTR operates with an input voltage range of 85V to 265V AC, making it suitable for universal input applications. This wide range allows it to be used in different geographical regions without modification.

- Output Power: The device can deliver an output power of up to 1.5W in a typical application, making it ideal for low-power applications such as adapters and small power supplies.

- Switching Frequency: The VIPER011LSTR features a fixed switching frequency of 65 kHz, which helps in optimizing the size of the passive components in the power supply design.

- Efficiency: The IC is designed for high efficiency, typically achieving efficiencies greater than 75% in various applications. This efficiency helps reduce heat generation and improves overall system performance.

- Standby Power Consumption: The device has a low standby power consumption of less than 100 mW, which is essential for energy-saving applications and compliance with energy efficiency regulations.

- Integrated Features: The VIPER011LSTR includes several integrated features such as a high-voltage startup circuit, a PWM controller, and a thermal shutdown function, which simplifies the design and enhances reliability.

- Thermal Performance: The device is rated for an operating temperature range of -40°C to +125°C, allowing it to function reliably in harsh environments.

- Package Type: The VIPER011LSTR is available in a DIP-8 package, which provides ease of handling and mounting in various applications.

Applications

The STMicroelectronics VIPER011LSTR is versatile and can be utilized in various applications, including:

- Power Adapters: It is commonly used in low-power adapters for consumer electronics, providing efficient power conversion.

- LED Drivers: The IC is suitable for driving LED lighting systems, where precise control and efficiency are required.

- Home Appliances: It can be used in small home appliances that require efficient power management solutions.

- Industrial Equipment: The VIPER011LSTR is applicable in industrial applications where reliable and efficient power supplies are essential.

Design Features

- Compact Design: The VIPER011LSTR is designed to be compact, allowing for space-saving designs in applications where PCB real estate is limited.

- Integrated Protection Features: The device includes built-in protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, enhancing its reliability and safety in operation.

- Ease of Use: The integrated high-voltage startup circuit and PWM controller simplify the design process, reducing the need for external components and minimizing design complexity.

- Robust Performance: The VIPER011LSTR is designed to provide stable performance across a wide range of input voltages and load conditions, ensuring consistent operation in various applications.

Conclusion

The STMicroelectronics VIPER011LSTR is a highly integrated power supply IC that excels in low-power applications. With its robust specifications, including a wide input voltage range, high efficiency, and compact design, it is an excellent choice for engineers and designers looking for reliable power management solutions in adapters, LED drivers, and industrial equipment. Its integrated features and protection mechanisms make it a valuable component in modern electronic systems, ensuring optimal performance and longevity.
VIPER011LSTR Compare Parts
  • VIPER011LSTR vs VIPER53SP13TR
  • VIPER011LSTR vs VIPER53SP-E
  • VIPER011LSTR vs VIPER53SP
  • VIPER011LSTR vs VIPER53ESPTR-E
  • VIPER011LSTR vs VIPER53ESP-E
  • VIPER011LSTR vs VIPER53EDIP-E
  • VIPER011LSTR vs VIPER53DIP-E
  • VIPER011LSTR vs VIPER53DIP
  • VIPER011LSTR vs VIPER50SP13TR
  • VIPER011LSTR vs VIPER50SP
  • VIPER011LSTR vs VIPER50ASPTR-E
  • VIPER011LSTR vs VIPER50ASP-E
  • VIPER011LSTR vs VIPER50ASP
  • VIPER011LSTR vs VIPER38LE
  • VIPER011LSTR vs VIPER38LDTR
  • VIPER011LSTR vs VIPER38LD
  • VIPER011LSTR vs VIPER38HE
  • VIPER011LSTR vs VIPER38HDTR
  • VIPER011LSTR vs VIPER38HD
  • VIPER011LSTR vs VIPER37LE
  • VIPER011LSTR vs VIPER37LDTR
  • VIPER011LSTR vs VIPER37LD
  • VIPER011LSTR vs VIPER37HE
  • VIPER011LSTR vs VIPER37HDTR
  • VIPER011LSTR vs VIPER37HD
  • VIPER011LSTR vs VIPER35LE
  • VIPER011LSTR vs VIPER35LDTR
  • VIPER011LSTR vs VIPER35LD
  • VIPER011LSTR vs VIPER35HE
  • VIPER011LSTR vs VIPER35HDTR
  • VIPER011LSTR vs VIPER35HD
  • VIPER011LSTR vs VIPER32DIP
  • VIPER011LSTR vs VIPER319XDTR
  • VIPER011LSTR vs VIPER319HDTR
  • VIPER011LSTR vs VIPER318XDTR
  • VIPER011LSTR vs VIPER318LDTR
  • VIPER011LSTR vs VIPER318HDTR
  • VIPER011LSTR vs VIPER317LDTR
  • VIPER011LSTR vs VIPER317HDTR
  • VIPER011LSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping