☰
VIPER317HDTR
VIPER317HDTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
History Price: $1.73000
In Stock: 29230
VIPER317HDTR Specification
Specification
Part No
VIPER317HDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
-
Frequency - Switching
132kHz
Power (Watts)
1 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER317HDTR PDF Datasheet
VIPER317HDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER317HDTR Compare Parts
  • VIPER317HDTR vs VIPER53SP13TR
  • VIPER317HDTR vs VIPER53SP-E
  • VIPER317HDTR vs VIPER53SP
  • VIPER317HDTR vs VIPER53ESPTR-E
  • VIPER317HDTR vs VIPER53ESP-E
  • VIPER317HDTR vs VIPER53EDIP-E
  • VIPER317HDTR vs VIPER53DIP-E
  • VIPER317HDTR vs VIPER53DIP
  • VIPER317HDTR vs VIPER50SP13TR
  • VIPER317HDTR vs VIPER50SP
  • VIPER317HDTR vs VIPER50ASPTR-E
  • VIPER317HDTR vs VIPER50ASP-E
  • VIPER317HDTR vs VIPER50ASP
  • VIPER317HDTR vs VIPER38LE
  • VIPER317HDTR vs VIPER38LDTR
  • VIPER317HDTR vs VIPER38LD
  • VIPER317HDTR vs VIPER38HE
  • VIPER317HDTR vs VIPER38HDTR
  • VIPER317HDTR vs VIPER38HD
  • VIPER317HDTR vs VIPER37LE
  • VIPER317HDTR vs VIPER37LDTR
  • VIPER317HDTR vs VIPER37LD
  • VIPER317HDTR vs VIPER37HE
  • VIPER317HDTR vs VIPER37HDTR
  • VIPER317HDTR vs VIPER37HD
  • VIPER317HDTR vs VIPER35LE
  • VIPER317HDTR vs VIPER35LDTR
  • VIPER317HDTR vs VIPER35LD
  • VIPER317HDTR vs VIPER35HE
  • VIPER317HDTR vs VIPER35HDTR
  • VIPER317HDTR vs VIPER35HD
  • VIPER317HDTR vs VIPER32DIP
  • VIPER317HDTR vs VIPER319XDTR
  • VIPER317HDTR vs VIPER319HDTR
  • VIPER317HDTR vs VIPER318XDTR
  • VIPER317HDTR vs VIPER318LDTR
  • VIPER317HDTR vs VIPER318HDTR
  • VIPER317HDTR vs VIPER317LDTR
  • VIPER317HDTR vs VIPER28LN
  • VIPER317HDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos