Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Flyback
Voltage - Start Up
8 V
11 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
8V ~ 15V
Frequency - Switching
132kHz
Up to 200kHz
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
Soft Start
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
16-SO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount