☰
VIPER013LSTR
VIPER013LSTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
History Price: $1.27000
In Stock: 25550
VIPER013LSTR Specification
Specification
Part No
VIPER013LSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER013LSTR PDF Datasheet
VIPER013LSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013LSTR Compare Parts
  • VIPER013LSTR vs VIPER53SP13TR
  • VIPER013LSTR vs VIPER53SP-E
  • VIPER013LSTR vs VIPER53SP
  • VIPER013LSTR vs VIPER53ESPTR-E
  • VIPER013LSTR vs VIPER53ESP-E
  • VIPER013LSTR vs VIPER53EDIP-E
  • VIPER013LSTR vs VIPER53DIP-E
  • VIPER013LSTR vs VIPER53DIP
  • VIPER013LSTR vs VIPER50SP13TR
  • VIPER013LSTR vs VIPER50SP
  • VIPER013LSTR vs VIPER50ASPTR-E
  • VIPER013LSTR vs VIPER50ASP-E
  • VIPER013LSTR vs VIPER50ASP
  • VIPER013LSTR vs VIPER38LE
  • VIPER013LSTR vs VIPER38LDTR
  • VIPER013LSTR vs VIPER38LD
  • VIPER013LSTR vs VIPER38HE
  • VIPER013LSTR vs VIPER38HDTR
  • VIPER013LSTR vs VIPER38HD
  • VIPER013LSTR vs VIPER37LE
  • VIPER013LSTR vs VIPER37LDTR
  • VIPER013LSTR vs VIPER37LD
  • VIPER013LSTR vs VIPER37HE
  • VIPER013LSTR vs VIPER37HDTR
  • VIPER013LSTR vs VIPER37HD
  • VIPER013LSTR vs VIPER35LE
  • VIPER013LSTR vs VIPER35LDTR
  • VIPER013LSTR vs VIPER35LD
  • VIPER013LSTR vs VIPER35HE
  • VIPER013LSTR vs VIPER35HDTR
  • VIPER013LSTR vs VIPER35HD
  • VIPER013LSTR vs VIPER32DIP
  • VIPER013LSTR vs VIPER319XDTR
  • VIPER013LSTR vs VIPER319HDTR
  • VIPER013LSTR vs VIPER318XDTR
  • VIPER013LSTR vs VIPER318LDTR
  • VIPER013LSTR vs VIPER318HDTR
  • VIPER013LSTR vs VIPER317LDTR
  • VIPER013LSTR vs VIPER317HDTR
  • VIPER013LSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping