☰
VIPER013LSTR
VIPER013LSTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
History Price: $1.27000
In Stock: 4400
VIPER013LSTR vs VIPER53ESPTR-E
Series
-
VIPER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
620V
Topology
Buck, Buck-Boost, Flyback
Flyback
Voltage - Start Up
8 V
11.5 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
8.4V ~ 19V
Duty Cycle
80%
-
Frequency - Switching
60kHz
Up to 300kHz
Power (Watts)
7 W
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
10-SOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SSOP
10-PowerSO
Mounting Type
Surface Mount
Surface Mount