☰
UC2843BN
UC2843BN
Active
Description:  IC REG CTRLR BST/FLYBK 8-MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   UC2843BN Datasheet
History Price: $1.29000
In Stock: 29140
UC2843BN Specification
Specification
Part No
UC2843BN
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
UC2843BN PDF Datasheet
UC2843BN Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2843BN Description
The ON Semiconductor UC2843BN is a highly integrated PWM (Pulse Width Modulation) controller designed for use in a variety of power supply applications, particularly in DC-DC converters and switching power supplies. This device is known for its efficiency, versatility, and robust performance, making it suitable for applications in consumer electronics, industrial equipment, and telecommunications.

## Overview

The UC2843BN is designed to provide high-performance voltage regulation with minimal external components. It features a voltage mode control architecture, which allows for precise output voltage regulation and excellent transient response. The device is capable of driving external power MOSFETs, enabling high efficiency and flexibility in power supply design.

## Key Features

1. Voltage Mode Control: The UC2843BN employs voltage mode control, which simplifies the design process and enhances stability across various load conditions.

2. High Efficiency: The controller is optimized for high efficiency, reducing power losses and heat generation, which is critical for applications requiring thermal management.

3. Wide Input Voltage Range: The device can operate over a broad input voltage range, making it suitable for various power supply designs.

4. Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for customization based on specific application requirements.

5. Built-in Protection Features: The UC2843BN includes several protection features, such as over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, enhancing the reliability of the power supply.

6. Soft Start Functionality: The soft start feature limits inrush current during startup, reducing stress on components and improving overall system reliability.

7. Fast Transient Response: The controller is designed to respond quickly to load changes, ensuring stable output voltage during dynamic conditions.

8. Integrated Error Amplifier: The UC2843BN includes an integrated error amplifier, which simplifies the feedback loop design and improves overall performance.

9. Current Sensing: The device supports current sensing for improved control and protection, allowing for better management of output current.

## Specifications

- Input Voltage Range: 8V to 40V
- Output Voltage Range: Adjustable from 1.25V to 30V
- Output Current: Capable of driving external MOSFETs for high output current applications
- Switching Frequency: Typically set between 100 kHz to 500 kHz, adjustable via external components
- Quiescent Current: Low quiescent current, enhancing efficiency during light load conditions
- Temperature Range: Operating temperature range from -40°C to +85°C
- Package Type: Available in a 16-pin DIP (Dual In-line Package) or surface mount package, facilitating easy integration into various designs

## Applications

The UC2843BN is suitable for a wide range of applications, including:

- DC-DC converters
- Switching power supplies
- Battery chargers
- Power management systems in consumer electronics
- Industrial power supplies
- Telecommunications equipment

## Conclusion

The ON Semiconductor UC2843BN is a robust and efficient PWM controller that offers a range of features and specifications suitable for various power management applications. Its ability to provide stable output voltage, high efficiency, and built-in protection mechanisms makes it a popular choice among engineers and designers looking to implement reliable power supply solutions. Whether in consumer electronics, industrial applications, or telecommunications, the UC2843BN stands out as a versatile and dependable component in modern power management designs.
UC2843BN Compare Parts
  • UC2843BN vs UC2875N/81290
  • UC2843BN vs UC2874QTR-2
  • UC2843BN vs UC2874Q-2
  • UC2843BN vs UC2874N-2
  • UC2843BN vs UC2874N-1G4
  • UC2843BN vs UC2874N-1
  • UC2843BN vs UC2874DWTR-2G4
  • UC2843BN vs UC2874DWTR-2
  • UC2843BN vs UC2874DW-2G4
  • UC2843BN vs UC2874DW-2
  • UC2843BN vs UC2874DW-1G4
  • UC2843BN vs UC2874DW-1
  • UC2843BN vs UC2870DW-1
  • UC2843BN vs UC2864N
  • UC2843BN vs UC2864DWTR
  • UC2843BN vs UC2864DW/81167
  • UC2843BN vs UC2864DW
  • UC2843BN vs UC2863N
  • UC2843BN vs UC2863DW
  • UC2843BN vs UC2856QDWRQ1
  • UC2843BN vs UC2856QDWR
  • UC2843BN vs UC2856NG4
  • UC2843BN vs UC2856N
  • UC2843BN vs UC2856DWTRG4
  • UC2843BN vs UC2856DWTR
  • UC2843BN vs UC2856DWG4
  • UC2843BN vs UC2856DW
  • UC2843BN vs UC2854J
  • UC2843BN vs UC2854BJ
  • UC2843BN vs UC2853AN-P
  • UC2843BN vs UC2847N
  • UC2843BN vs UC2847DWG4
  • UC2843BN vs UC2847DW
  • UC2843BN vs UC2846QTR
  • UC2843BN vs UC2846QG3
  • UC2843BN vs UC2846Q
  • UC2843BN vs UC2846NG4
  • UC2843BN vs UC2846N
  • UC2843BN vs UC2846DWTR
  • UC2843BN vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give